The A2 series is a PCB-mount or quick-connect automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive load, switching up to 75VDC and 630W. It features AgSnO contact material, a 1.9W coil operating at 48VDC, and operates within -40°C to +125°C. The relay has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Dimensions are 26.0 × 26.0 × 24.5 mm, with quick-connect termination and a dust cover. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCQ48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |