CIT Relay & Switch Automotive Relays A21BCQ24VDC1.9

Description
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a general-purpose automotive relay with a SPST normally closed contact arrangement, designed for PCB pin and quick connect mounting. It measures 26.0 x 26.0 x 24.5 mm and weighs 31 g. The relay operates at 24VDC with a coil power of 1.9 W, has a contact rating of 30A at 14VDC resistive, 15A at 28VDC resistive, and 1A at 48VDC resistive, with a maximum switching voltage of 75VDC and switching power of 630 W. Contacts are made of AgSnO, with a contact resistance below 30 milliohms. The relay meets QS-9000 and ISO-9002 standards, has an electrical life of 100k cycles, and operates from -40°C to +125°C. The A21BCQ24VDC1.9 variant uses a quick connect termination and dust cover sealing, consistent with the series' available options.

Datasheet Summary
Powered by GS/AI

The A2 series is a general-purpose automotive relay with a SPST normally closed contact arrangement, designed for PCB pin and quick connect mounting. It measures 26.0 x 26.0 x 24.5 mm and weighs 31 g. The relay operates at 24VDC with a coil power of 1.9 W, has a contact rating of 30A at 14VDC resistive, 15A at 28VDC resistive, and 1A at 48VDC resistive, with a maximum switching voltage of 75VDC and switching power of 630 W. Contacts are made of AgSnO, with a contact resistance below 30 milliohms. The relay meets QS-9000 and ISO-9002 standards, has an electrical life of 100k cycles, and operates from -40°C to +125°C. The A21BCQ24VDC1.9 variant uses a quick connect termination and dust cover sealing, consistent with the series' available options.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A21BCQ24VDC1.9
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A21BCQ24VDC1.9
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861815 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers