The A2 series is a small, lightweight automotive relay with a SPST normally closed contact arrangement, designed for PCB pin mounting and dust cover sealing. It supports a maximum switching current of 40A at 14VDC and 75VDC maximum switching voltage, with a coil power of 1.6W at 48VDC. The relay has a contact resistance under 30 milliohms, an operating temperature range of -40°C to +125°C, and a mechanical life of 10 million cycles. Physical dimensions are 26.0 x 26.0 x 24.5 mm, and the weight is 31g. Compliance with QS-9000 and ISO-9002 is stated.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |