The A2 series is a compact automotive relay with a switching capacity up to 40A, available in SPST NO, SPST NC, or SPDT contact arrangements. It offers PCB pin or quick connect termination and measures 26.0 x 26.0 x 24.5 mm. This variant has a 24VDC coil with 1.6W power, a normally closed contact rated at 15A at 28VDC resistive, PCB pin termination, and a dust cover. It operates from -40°C to +125°C, uses AgSnO contact material, has an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |