The A2 series is a automotive relay with a SPST normally closed contact arrangement, designed for PCB pin mounting and dust cover sealing. It has a 12VDC coil with 1.9W power consumption and a resistor for coil suppression. The relay switches up to 30A at 14VDC resistive load and handles a maximum switching voltage of 75VDC. It measures 26.0 x 26.0 x 24.5 mm and weighs 31g. Operating temperature ranges from -40°C to +125°C. Contact material is AgSnO. The relay meets QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCP12VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |