The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin mounting and dust cover sealing. It has a contact rating of 30A at 14VDC resistive and a maximum switching voltage of 75VDC. The relay operates with a 12VDC coil, consuming 1.9W of power, and features an AgSnO contact material. The device measures 26.0 x 26.0 x 24.5 mm, weighs 31g, and supports an operating temperature range of -40°C to +125°C. It meets QS-9000 and ISO-9002 manufacturing standards. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles. The relay complies with dielectric strength specifications of 750V rms between coil and contact, and 500V rms between contacts, both at sea level.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCP12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |