CIT Relay & Switch Automotive Relays A21ASQ6VDC1.6

Description
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay with SPST NO, SPST NC, or SPDT contact arrangements, designed for switching up to 40A at 75VDC in resistive loads. It features PCB pin or quick connect terminations, a sealed or dust-covered option, and operates from -40°C to +125°C. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. For the 6VDC coil variant, the coil resistance is 22.5Ω, the coil power is 1.6W, with a pick-up voltage maximum of 3.9VDC and release voltage of 0.6VDC. The relay meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Insulation resistance is 100MΩ minimum at 500VDC, with dielectric strength of 750Vrms between coil and contact and 500Vrms between contacts. Contact material is AgSnO.

Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay with SPST NO, SPST NC, or SPDT contact arrangements, designed for switching up to 40A at 75VDC in resistive loads. It features PCB pin or quick connect terminations, a sealed or dust-covered option, and operates from -40°C to +125°C. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. For the 6VDC coil variant, the coil resistance is 22.5Ω, the coil power is 1.6W, with a pick-up voltage maximum of 3.9VDC and release voltage of 0.6VDC. The relay meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Insulation resistance is 100MΩ minimum at 500VDC, with dielectric strength of 750Vrms between coil and contact and 500Vrms between contacts. Contact material is AgSnO.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A21ASQ6VDC1.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A21ASQ6VDC1.6
Automotive Relays 1204-A21ASQ6VDC1.6
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A21ASQ6VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393788-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details