CIT Relay & Switch Automotive Relays A21ASQ48VDC1.9D

Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay with SPST or SPDT contact arrangements, rated for up to 40A at 75VDC, and available in PCB pin or quick connect termination. It measures 26.0 x 26.0 x 24.5 mm and weighs 31g. The relay operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 standards. The A21ASQ48VDC1.9D variant includes a diode suppression and quick connect termination, with a 48VDC coil rated at 1.9W, 1212Ω resistance, and release voltage of 4.8VDC. Contact material is AgSnO, and dielectric strength is 750V rms coil to contact.

Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay with SPST or SPDT contact arrangements, rated for up to 40A at 75VDC, and available in PCB pin or quick connect termination. It measures 26.0 x 26.0 x 24.5 mm and weighs 31g. The relay operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 standards. The A21ASQ48VDC1.9D variant includes a diode suppression and quick connect termination, with a 48VDC coil rated at 1.9W, 1212Ω resistance, and release voltage of 4.8VDC. Contact material is AgSnO, and dielectric strength is 750V rms coil to contact.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A21ASQ48VDC1.9D
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A21ASQ48VDC1.9D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products