The A2 series is a PCB-mounted automotive relay with a SPST NO contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It operates with a 6VDC coil requiring 1.6W power, has a contact resistance under 30 milliohms, and uses AgSnO contact material. The relay measures 26.0 x 26.0 x 24.5 mm and features PCB pin termination. It is sealed, operates from -40°C to +125°C, and complies with QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ASP6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |