The A2 series is an automotive relay with a SPST NO contact arrangement, designed for PCB pin mounting and dust cover sealing. It has a 40A switching capacity at 14VDC, a maximum switching voltage of 75VDC, and a coil power of 1.9W at 6VDC. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. Contact material is AgSnO, with a contact resistance under 30 milliohms initial. The product complies with QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ACP6VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |