The A2 series is a SPST or SPDT automotive relay with a switching capacity up to 40A at 75VDC, designed for PCB pin or quick connect mounting and sized at 26.0 x 26.0 x 24.5 mm. It features AgSnO contact material, a coil power of 1.6W or 1.9W, and operates from -40°C to +125°C. The part A21ACP48VDC1.6 corresponds to a 48VDC coil voltage, PCB pin termination, dust cover sealing, and 1.6W coil power, with contact ratings of 2A at 48VDC resistive for the normally open contact. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. The relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ACP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |