CIT Relay & Switch Automotive Relays A21ACP12VDC1.6D

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay designed for switching applications up to 40A at 75VDC, with SPST NO, SPST NC, or SPDT contact arrangements. It is available with PCB pin or quick connect terminations, and operates with coil voltages of 6VDC, 12VDC, 24VDC, or 48VDC. The part A21ACP12VDC1.6D corresponds to the A2 variant with SPST NO contacts, 12VDC coil voltage, 1.6W coil power, diode suppression, PCB pins, and a dust cover. The device measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It has a contact resistance of less than 30 milliohms, a mechanical life of 10M cycles, and an electrical life of 100K cycles at rated load. The operating temperature range is -40°C to +125°C. The relay complies with QS-9000 and ISO-9002 standards.

Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay designed for switching applications up to 40A at 75VDC, with SPST NO, SPST NC, or SPDT contact arrangements. It is available with PCB pin or quick connect terminations, and operates with coil voltages of 6VDC, 12VDC, 24VDC, or 48VDC. The part A21ACP12VDC1.6D corresponds to the A2 variant with SPST NO contacts, 12VDC coil voltage, 1.6W coil power, diode suppression, PCB pins, and a dust cover. The device measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It has a contact resistance of less than 30 milliohms, a mechanical life of 10M cycles, and an electrical life of 100K cycles at rated load. The operating temperature range is -40°C to +125°C. The relay complies with QS-9000 and ISO-9002 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A21ACP12VDC1.6D
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A21ACP12VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393766-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202780240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Interface Relays - 1370304 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details