The A1M series is a relay designed for automotive and lamp accessory applications, offering SPST normally open or SPDT contact arrangements with a switching capacity of up to 40A at 14VDC and a maximum switching voltage of 28VDC. It features a dust cover seal, quick connect termination, and a 12VDC coil with a 680 ohm resistor suppression. The relay measures 20.5 x 15.4 x 22.1 mm and weighs 18g. It operates from -40°C to +85°C, meets QS-9000 and ISO-9002 standards, and provides an electrical life of 100K cycles at rated load. The coil power is 1.5W, with a pick-up voltage of 7.2VDC and release voltage of 1.2VDC.
Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Features: Resistor (680 ohms), Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A1M1CCQ12VDCR |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |