The A1M series is a small, lightweight automotive relay with SPST NO or SPDT contact arrangements, rated for switching up to 40A at 14VDC and 28VDC maximum switching voltage. It features AgSnO contact material, a 1.5W coil at 12VDC with a coil resistance of 96Ω, and a quick connect termination. The relay measures 20.5 × 15.4 × 22.1 mm and weighs 18g. It operates from -40°C to +85°C, supports 100K electrical and 10M mechanical cycles, and meets QS-9000 and ISO-9002 standards. The A1M1CCQ12VDC variant specifies SPDT contacts, a dust cover seal, and 12VDC coil voltage, consistent with the series ratings.
Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A1M1CCQ12VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |