CIT Relay & Switch Automotive Relays A171AS12VDC.96R

Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W
Request a Quote Datasheet
Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A171AS12VDC.96R
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W

Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W

Supplier's Site Datasheet
CIT Relay & Switch A171AS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST - 75810 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A171AS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST
75810
CIT Relay & Switch A171AS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST 75810
A17 Series automotive relay is light weight and small in size with switching capacity of up to 30Amps. Suitable for automotive and lamp accessories, this small automotive relay switch offers contact arrangement of 1A with coil voltage options of 12VDC or 24VDC and coil power of .96W. PC pin mounted, the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS12VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay Contact Action: SPST -NO (1 Form A ) NO Amp: 20A Coil Voltage Rating: 12VDC Coil Type: Non-Latching Coil Power: 960mW Operating Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminals: Four 2.8mm terminals Contact Material: Silver Tin Oxide (AgSnO) Features: Resistor Included, Sealed Fully

A17 Series automotive relay is light weight and small in size with switching capacity of up to 30Amps. Suitable for automotive and lamp accessories, this small automotive relay switch offers contact arrangement of 1A with coil voltage options of 12VDC or 24VDC and coil power of .96W. PC pin mounted, the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size.

  • CIT Relay & Switch A171AS12VDC.96R, ISO 280 Ultra Micro Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • Component Type: Micro Relay
  • Ultra ISO 280 Micro Relay
  • Contact Action: SPST -NO (1 Form A )
  • NO Amp: 20A
  • Coil Voltage Rating: 12VDC
  • Coil Type: Non-Latching
  • Coil Power: 960mW
  • Operating Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • Terminals: Four 2.8mm terminals
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Features: Resistor Included, Sealed Fully
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-A171AS12VDC.96R 75810
Product Name Automotive Relays CIT Relay & Switch A171AS12VDC.96R, ISO 280 Ultra Micro Relay, Resistor, 20A, 12VDC, SPST
Relay Type Automotive
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - 1-1393122-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.25 VA
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details