CIT Relay & Switch Automotive Relays A171AHS24VDC.96

Description
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form AH), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W
Request a Quote Datasheet
Description
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form AH), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A171AHS24VDC.96
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form AH), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W

Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form AH), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 50mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: pRocess Sealed, Must Operate Voltage: 9.0 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: .96W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A171AHS24VDC.96
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232843 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details