The A16 series is a PCB-mount automotive relay with a single pole double throw (SPDT) contact arrangement, rated for 25A switching capacity at 14VDC and a maximum switching voltage of 20VDC. It uses AgSnO2 contact material, has a coil voltage of 12VDC, and a coil power of 0.80W. The relay measures 14.5 x 7.7 x 13.7 mm and weighs 4.1g. It operates from -40°C to +105°C, with an operate time of 10ms and release time of 5ms. The device is sealed with a dust cover, has an insulation resistance minimum of 100MΩ at 500VDC, and meets F-class insulation standards. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 20VDC, Coil Current: 53mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: .64W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A161CC12VDC.80 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |
| DC Voltage | 20 volts |