The A16 series is a Small PCB-mounted automotive relay with a SPDT (1C) contact arrangement, designed for switching up to 25A at 14VDC with a maximum switching voltage of 20VDC and a contact capacity of 480W. It uses AgSnO2 contact material, has an operate time of 10ms and a release time of 5ms, and operates over a temperature range of -40°C to +105°C. The relay features F-class insulation, an insulation resistance of 100MΩ min at 500VDC, and a dielectric strength of 1500Vrms between coil and contacts. Dimensions are 14.5 x 7.7 x 13.7 mm, with a weight of 4.1g. The part is manufactured in compliance with QS-9000 and ISO-9002, and is available in sealed and dust-covered variants. Coil power for the 12VDC variant is 0.64W.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 20VDC, Coil Current: 53mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A161CC12VDC.64 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |
| DC Voltage | 20 volts |