The A1 series is a sealed automotive relay with SPDT (1C) contact arrangement, rated for 30A switching current at 14VDC and 75VDC maximum switching voltage. It offers quick connect termination and has a 1.5W coil power rating. The relay measures 22.8 x 15.3 x 25.8 mm, weighs 18.5g, and operates from -40°C to +85°C. Contact material is AgSnO, with a contact resistance under 50 milliohms initial. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles. Dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts. The coil operates at 6VDC with a pick-up voltage of 4.2VDC and release voltage of 0.6VDC, with an operate time of 7ms and release time of 7ms.
Mounting Type: Quick Connect Terminals, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSQ6VDC1.5 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |