CIT Relay & Switch Automotive Relays A11CSQ12VDC1.5R

Description
Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote Datasheet
Description
Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A11CSQ12VDC1.5R
Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A11CSQ12VDC1.5R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Force Guided Relays - 2861777 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 45 watts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details