The A1 series is a sealed, automotive-grade relay with SPST or SPDT contact arrangements, rated for switching up to 30A at 75VDC and 420W maximum switching power. It features AgSnO contact material, a coil power of 1.2W or 1.5W, and is available with PCB pin or quick connect terminations. The relay measures 22.8 x 15.3 x 25.8 mm and operates from -40°C to +85°C. The part number A11CSP6VDC1.2D indicates an SPDT contact form, sealed construction, PCB pins, 6VDC coil voltage, and a diode suppressor. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 2500V rms between coil and contacts. Maximum pick-up voltage is 4.2VDC for the 6VDC coil, with a release voltage of 0.6VDC. Operate time is 1.2ms and release time is 7ms.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSP6VDC1.2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |