The A1 series is a sealed automotive relay with SPDT or SPST normally open contact arrangements, designed for PCB pin or quick connect mounting. It has a switching capacity of up to 30A at 75VDC, with contact material AgSnO, and a coil power rating of 1.5W for the 48VDC variant. The relay measures 22.8 x 15.3 x 25.8 mm and operates within a temperature range of -40°C to +85°C. Electrical life is rated at 100,000 cycles at rated load, with a mechanical life of 10 million cycles. Insulation resistance is a minimum of 100MΩ at 500VDC, and dielectric strength is 2500Vrms between coil and contacts. The 48VDC coil has a pickup voltage of 33.6VDC and release voltage of 4.8VDC, with operate and release times of 10ms and 7ms respectively.
Mounting Type: PCB Pin , Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSP48VDC1.5 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |