The A1 series is a sealed, PCB or quick connect mounted automotive relay with a SPST normally open contact arrangement, rated for 30A at 14VDC and 75VDC maximum switching voltage. It has a 1.5W coil operating at 48VDC with a must-operate voltage of 33.6VDC and must-release voltage of 4.8VDC, and includes a 2700Ω resistor for coil suppression. The relay measures 22.8 x 15.3 x 25.8 mm, operates from -40°C to +85°C, and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Contact material is AgSnO, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 2500Vrms between coil and contact. Weight is 18.5g.
Mounting Type: Quick Connect Terminals, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASQ48VDC1.5R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |