The A1 series is a sealed automotive relay with SPST NO or SPDT contact configurations, designed for PCB pin or quick connect mounting. It has a switching capacity of up to 30A at 75VDC and a coil power rating of 1.5W. The relay measures 22.8 x 15.3 x 25.8 mm and weighs 18.5g. Operating temperature ranges from -40°C to +85°C, with an insulation resistance of at least 100MΩ and a dielectric strength of 2500V rms between coil and contact. Contact material is AgSnO, and the relay supports diode suppression. Mechanical life is rated at 10M cycles, with an electrical life of 100K cycles under rated load.
Mounting Type: Quick Connect Terminals, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASQ48VDC1.5D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |