The A1 series is a sealed automotive relay with SPST NO (1A) or SPDT (1C) contact arrangements, suitable for PCB pin or quick connect mounting, and rated for switching up to 30A at 75VDC with AgSnO contact material. It has a coil power of 1.5W and is available in 6VDC, 12VDC, 24VDC, and 48VDC coil voltages. The relay measures 22.8 x 15.3 x 25.8 mm, operates from -40°C to +85°C, and has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. The part includes resistor coil suppression as indicated by the 'R' suffix in the ordering code.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASP6VDC1.5R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |