The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, capable of switching up to 30A at 75VDC and rated for 1.5W coil power. It features PCB pin or quick connect termination, measures 22.8 x 15.3 x 25.8 mm, and operates from -40°C to +85°C. The contact material is AgSnO, with an initial contact resistance below 50 milliohms. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 2500V rms between coil and contact. Weight is 18.5g.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASP6VDC1.5 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |