The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, designed for PCB pin or quick connect mounting. It has a switching capacity of up to 30A at 14VDC with a maximum switching voltage of 75VDC and a coil power of 1.2W or 1.5W. It operates at coil voltages of 6VDC, 12VDC, 24VDC, or 48VDC, with a pick-up voltage of 70% of rated voltage and a release voltage of 10% of rated voltage. The relay features AgSnO contact material, an operating temperature range of -40°C to +85°C, and physical dimensions of 22.8 x 15.3 x 25.8 mm. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Coil suppression is available as an integrated resistor, as indicated by the 'R' suffix in the part number.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASP6VDC1.2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |