The A1 series is a family of automotive relays with a switching capacity of up to 30A and a maximum switching voltage of 75VDC, designed for PCB pin or quick connect mounting. The relay has a SPST normally open contact arrangement, with contact material of AgSnO, and operates with a 1.2W coil. The 6VDC coil variant has a coil resistance of 30Ω, a pick-up voltage of 4.2VDC, and a release voltage of 0.6VDC. It features diode suppression, a sealed construction, and operates within a temperature range of -40°C to +85°C. Physical dimensions are 22.8 x 15.3 x 25.8 mm with a weight of 18.5g. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASP6VDC1.2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |