CIT Relay & Switch Automotive Relays A11ASP6VDC1.2

Description
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
Request a Quote
Description
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, rated for switching up to 30A at 75VDC and 420W maximum switching power, using AgSnO contact material. It is available with PCB pin or quick connect terminations and operates at coil voltages of 6VDC, 12VDC, 24VDC, or 48VDC. The 6VDC variant has a coil resistance of 30Ω and consumes 1.2W. The relay measures 22.8 × 15.3 × 25.8 mm and weighs 18.5g. It operates from -40°C to +85°C, has a mechanical life of 10 million cycles, and meets dielectric strength ratings of 2500V rms between coil and contact and 1500V rms between contacts.

Datasheet Summary
Powered by GS/AI

The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, rated for switching up to 30A at 75VDC and 420W maximum switching power, using AgSnO contact material. It is available with PCB pin or quick connect terminations and operates at coil voltages of 6VDC, 12VDC, 24VDC, or 48VDC. The 6VDC variant has a coil resistance of 30Ω and consumes 1.2W. The relay measures 22.8 × 15.3 × 25.8 mm and weighs 18.5g. It operates from -40°C to +85°C, has a mechanical life of 10 million cycles, and meets dielectric strength ratings of 2500V rms between coil and contact and 1500V rms between contacts.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A11ASP6VDC1.2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A11ASP6VDC1.2
Automotive Relays 1204-A11ASP6VDC1.2
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W

Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A11ASP6VDC1.2
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-1346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers