CIT Relay & Switch Automotive Relays A11ASP48VDC1.5R

Description
Mounting Type: PCB Pin , Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: PCB Pin , Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1 series is a sealed, PCB pin-mounted automotive relay with SPST NO contact form, rated for 30A at 14VDC and 75VDC maximum switching voltage, using AgSnO contact material. It offers coil voltages of 6, 12, 24, and 48VDC, with a 1.5W coil option. The relay operates at 33.6VDC minimum pull-in and releases at 4.8VDC, with an operate time of 10ms and release time of 7ms. It supports resistor coil suppression and operates from -40°C to +85°C. Dimensions are 22.8 x 15.3 x 25.8 mm, and it weighs 18.5g. Electrical life is rated at 100k cycles at rated load, with 10M mechanical cycles. Insulation resistance is 100MΩ min at 500VDC, with 2500Vrms coil-to-contact dielectric strength. The part number A11ASP48VDC1.5R matches the series with 48VDC coil voltage, 1.5W power, and resistor suppression.

Datasheet Summary
Powered by GS/AI

The A1 series is a sealed, PCB pin-mounted automotive relay with SPST NO contact form, rated for 30A at 14VDC and 75VDC maximum switching voltage, using AgSnO contact material. It offers coil voltages of 6, 12, 24, and 48VDC, with a 1.5W coil option. The relay operates at 33.6VDC minimum pull-in and releases at 4.8VDC, with an operate time of 10ms and release time of 7ms. It supports resistor coil suppression and operates from -40°C to +85°C. Dimensions are 22.8 x 15.3 x 25.8 mm, and it weighs 18.5g. Electrical life is rated at 100k cycles at rated load, with 10M mechanical cycles. Insulation resistance is 100MΩ min at 500VDC, with 2500Vrms coil-to-contact dielectric strength. The part number A11ASP48VDC1.5R matches the series with 48VDC coil voltage, 1.5W power, and resistor suppression.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A11ASP48VDC1.5R
Mounting Type: PCB Pin , Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Mounting Type: PCB Pin , Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A11ASP48VDC1.5R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2577357 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers