The A1 series is a sealed automotive relay with SPST normally open or SPDT contact arrangements, available in PCB pin or quick connect terminations. It has a switching capacity of up to 30A at 75VDC and a coil power rating of 1.5W for the 48VDC variant. The relay operates at 33.6VDC minimum pickup and releases at 4.8VDC, with an operate time of 10ms and release time of 7ms. It is rated for operation from -40°C to +85°C and has AgSnO contact material. The physical dimensions are 22.8×15.3×25.8mm for the PCB pin version, with a weight of 18.5g. Electrical life is rated at 100,000 cycles at rated load and mechanical life at 10 million cycles.
Mounting Type: PCB Pin , Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11ASP48VDC1.5D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |