CIT Relay & Switch Automotive Relays A11ASP24VDC1.5R

Description
Mounting Type: PCB Pin , Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote Datasheet
Description
Mounting Type: PCB Pin , Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A11ASP24VDC1.5R
Mounting Type: PCB Pin , Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Mounting Type: PCB Pin , Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A11ASP24VDC1.5R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.02 - Step relay 10A - 260282300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Electromechanical Interface Relays - 1372127 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details