Cisco Blade Server UCS B420 M4

Description
Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface card technology to achieve up to 160 Gbps aggregate I/O bandwidth, all in a dense, full-width blade form factor. A Cisco UCS 5108 Blade Server Chassis can house up to four Cisco UCS B420 M4 Blade Servers, supporting 12 TB of memory and 352 CPU cores per 5108 Blade Server Chassis. Ideal for demanding database and virtualization workloads Dense 4-socket building block for the Cisco Unified Computing System Full-width form factor combines configuration flexibility and performance Uses Cisco UCS virtual interface card (VIC) technology to help ensure network visibility down to the virtual NIC Cisco SingleConnect technology can enable one connection for LAN, SAN, and systems management
Datasheet
Description
Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface card technology to achieve up to 160 Gbps aggregate I/O bandwidth, all in a dense, full-width blade form factor. A Cisco UCS 5108 Blade Server Chassis can house up to four Cisco UCS B420 M4 Blade Servers, supporting 12 TB of memory and 352 CPU cores per 5108 Blade Server Chassis. Ideal for demanding database and virtualization workloads Dense 4-socket building block for the Cisco Unified Computing System Full-width form factor combines configuration flexibility and performance Uses Cisco UCS virtual interface card (VIC) technology to help ensure network visibility down to the virtual NIC Cisco SingleConnect technology can enable one connection for LAN, SAN, and systems management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Server - UCS B420 M4 - Cisco
San Jose, CA, USA
Blade Server
UCS B420 M4
Blade Server UCS B420 M4
Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface card technology to achieve up to 160 Gbps aggregate I/O bandwidth, all in a dense, full-width blade form factor. A Cisco UCS 5108 Blade Server Chassis can house up to four Cisco UCS B420 M4 Blade Servers, supporting 12 TB of memory and 352 CPU cores per 5108 Blade Server Chassis. Ideal for demanding database and virtualization workloads Dense 4-socket building block for the Cisco Unified Computing System Full-width form factor combines configuration flexibility and performance Uses Cisco UCS virtual interface card (VIC) technology to help ensure network visibility down to the virtual NIC Cisco SingleConnect technology can enable one connection for LAN, SAN, and systems management

Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface card technology to achieve up to 160 Gbps aggregate I/O bandwidth, all in a dense, full-width blade form factor.

A Cisco UCS 5108 Blade Server Chassis can house up to four Cisco UCS B420 M4 Blade Servers, supporting 12 TB of memory and 352 CPU cores per 5108 Blade Server Chassis.

  • Ideal for demanding database and virtualization workloads
  • Dense 4-socket building block for the Cisco Unified Computing System
  • Full-width form factor combines configuration flexibility and performance
  • Uses Cisco UCS virtual interface card (VIC) technology to help ensure network visibility down to the virtual NIC
  • Cisco SingleConnect technology can enable one connection for LAN, SAN, and systems management
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS B420 M4
Product Name Blade Server
Server Type Network Server
Form Factor Blade Server
Processor Type Intel Xeon processor E5-4600 v4 and v3 product family
Processors Supported 4
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details