Cisco Blade Server UCS B200 M5

Description
The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual Desktop Infrastructure (VDI), web infrastructure, distributed databases, converged infrastructure, and enterprise applications such as Oracle and SAP HANA. The B200 M5 server can quickly deploy stateless physical and virtual workloads through programmable, easy-to-use Cisco UCS Manager software and simplified server access through Cisco SingleConnect technology. It includes: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Two GPUs Two Small-Form-Factor (SFF) drives Two Secure Digital (SD) cards or M.2 SATA drives Up to 80 Gbps of I/O throughput
Datasheet
Description
The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual Desktop Infrastructure (VDI), web infrastructure, distributed databases, converged infrastructure, and enterprise applications such as Oracle and SAP HANA. The B200 M5 server can quickly deploy stateless physical and virtual workloads through programmable, easy-to-use Cisco UCS Manager software and simplified server access through Cisco SingleConnect technology. It includes: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Two GPUs Two Small-Form-Factor (SFF) drives Two Secure Digital (SD) cards or M.2 SATA drives Up to 80 Gbps of I/O throughput
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Server - UCS B200 M5 - Cisco
San Jose, CA, USA
Blade Server
UCS B200 M5
Blade Server UCS B200 M5
The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual Desktop Infrastructure (VDI), web infrastructure, distributed databases, converged infrastructure, and enterprise applications such as Oracle and SAP HANA. The B200 M5 server can quickly deploy stateless physical and virtual workloads through programmable, easy-to-use Cisco UCS Manager software and simplified server access through Cisco SingleConnect technology. It includes: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket Up to 24 DDR4 DIMMs for improved performance Two GPUs Two Small-Form-Factor (SFF) drives Two Secure Digital (SD) cards or M.2 SATA drives Up to 80 Gbps of I/O throughput

The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual Desktop Infrastructure (VDI), web infrastructure, distributed databases, converged infrastructure, and enterprise applications such as Oracle and SAP HANA. The B200 M5 server can quickly deploy stateless physical and virtual workloads through programmable, easy-to-use Cisco UCS Manager software and simplified server access through Cisco SingleConnect technology. It includes:

  • Latest Intel® Xeon® Scalable processors with up to 28 cores per socket
  • Up to 24 DDR4 DIMMs for improved performance
  • Two GPUs
  • Two Small-Form-Factor (SFF) drives
  • Two Secure Digital (SD) cards or M.2 SATA drives
  • Up to 80 Gbps of I/O throughput
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS B200 M5
Product Name Blade Server
Server Type Network Server
Form Factor Blade Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Latest Intel® Xeon® Scalable processors with up to 28 cores per socket
Processors Supported 2
Unlock Full Specs
to access all available technical data

Similar Products

1U Intel® Xeon® Scalable GPU Server with 1x double-deck or 5x single-deck PCIe cards for high-density AI inference and video analytics. - SKY-6100-R12B1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type 2nd Gen Intel® Xeon® Scalable Processors
View Details
TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details