Cisco Blade Server UCS B200 M4

Description
Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor family, up to 1.5 TB of memory (with 64 GB DIMMs), up to two drives, and up to 80 Gbps total bandwidth. It offers exceptional levels of performance, flexibility, and I/O throughput to run the most demanding applications. In addition, Cisco UCS has the architectural advantage of not having to power and cool switches in each blade chassis. Having a larger power budget available for blades allows Cisco to design uncompromised expandability and capabilities in its blade servers. The UCS B200 M4 Blade Server delivers: Suitability for a wide range of applications and workload requirements Highest-performing CPU and memory options without constraints in configuration, power or cooling Half-width form factor offering industry-leading benefits Latest features of Cisco UCS Virtual Interface Cards (VICs)
Description
Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor family, up to 1.5 TB of memory (with 64 GB DIMMs), up to two drives, and up to 80 Gbps total bandwidth. It offers exceptional levels of performance, flexibility, and I/O throughput to run the most demanding applications. In addition, Cisco UCS has the architectural advantage of not having to power and cool switches in each blade chassis. Having a larger power budget available for blades allows Cisco to design uncompromised expandability and capabilities in its blade servers. The UCS B200 M4 Blade Server delivers: Suitability for a wide range of applications and workload requirements Highest-performing CPU and memory options without constraints in configuration, power or cooling Half-width form factor offering industry-leading benefits Latest features of Cisco UCS Virtual Interface Cards (VICs)
Datasheet
Datasheet Summary
Powered by GS/AI

The Cisco UCS B200 M4 Blade Server is designed for high-performance computing in data centers and remote sites. It supports up to two Intel Xeon E5-2600 v4 and v3 series processors, providing up to 44 processing cores. The server features 24 DIMM slots for DDR4 memory, allowing for a maximum of 1.5 TB when using 64 GB DIMMs. It includes options for two hot-plug drives, either SAS or SATA HDDs or SSDs, and is equipped with the Cisco UCS Virtual Interface Card (VIC) 1340, which offers 40 Gbps Ethernet and Fibre Channel over Ethernet capabilities. The B200 M4's half-width design allows for high density, accommodating up to eight servers in a 6RU chassis. Its architecture minimizes the need for additional switches and NICs, optimizing power and cooling efficiency. The server is suitable for a variety of workloads, including IT infrastructure, virtualized environments, and database applications. The integration with Cisco UCS Manager enhances management efficiency and simplifies server provisioning.

Datasheet Summary
Powered by GS/AI

The Cisco UCS B200 M4 Blade Server is designed for high-performance computing in data centers and remote sites. It supports up to two Intel Xeon E5-2600 v4 and v3 series processors, providing up to 44 processing cores. The server features 24 DIMM slots for DDR4 memory, allowing for a maximum of 1.5 TB when using 64 GB DIMMs. It includes options for two hot-plug drives, either SAS or SATA HDDs or SSDs, and is equipped with the Cisco UCS Virtual Interface Card (VIC) 1340, which offers 40 Gbps Ethernet and Fibre Channel over Ethernet capabilities. The B200 M4's half-width design allows for high density, accommodating up to eight servers in a 6RU chassis. Its architecture minimizes the need for additional switches and NICs, optimizing power and cooling efficiency. The server is suitable for a variety of workloads, including IT infrastructure, virtualized environments, and database applications. The integration with Cisco UCS Manager enhances management efficiency and simplifies server provisioning.

Suppliers

Company
Product
Description
Supplier Links
Blade Server - UCS B200 M4 - Cisco
San Jose, CA, USA
Blade Server
UCS B200 M4
Blade Server UCS B200 M4
Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor family, up to 1.5 TB of memory (with 64 GB DIMMs), up to two drives, and up to 80 Gbps total bandwidth. It offers exceptional levels of performance, flexibility, and I/O throughput to run the most demanding applications. In addition, Cisco UCS has the architectural advantage of not having to power and cool switches in each blade chassis. Having a larger power budget available for blades allows Cisco to design uncompromised expandability and capabilities in its blade servers. The UCS B200 M4 Blade Server delivers: Suitability for a wide range of applications and workload requirements Highest-performing CPU and memory options without constraints in configuration, power or cooling Half-width form factor offering industry-leading benefits Latest features of Cisco UCS Virtual Interface Cards (VICs)

Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor family, up to 1.5 TB of memory (with 64 GB DIMMs), up to two drives, and up to 80 Gbps total bandwidth. It offers exceptional levels of performance, flexibility, and I/O throughput to run the most demanding applications.

In addition, Cisco UCS has the architectural advantage of not having to power and cool switches in each blade chassis. Having a larger power budget available for blades allows Cisco to design uncompromised expandability and capabilities in its blade servers.

The UCS B200 M4 Blade Server delivers:

  • Suitability for a wide range of applications and workload requirements
  • Highest-performing CPU and memory options without constraints in configuration, power or cooling
  • Half-width form factor offering industry-leading benefits
  • Latest features of Cisco UCS Virtual Interface Cards (VICs)
Supplier's Site Datasheet

Technical Specifications

  Cisco
Product Category Network Servers
Product Number UCS B200 M4
Product Name Blade Server
Server Type Network Server
Form Factor Blade Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel® Xeon® processor E5-2600 v4 and v3 product family CPUs
Processors Supported 2
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details