Cisco Power Distribution Units RP Series

Description
Get Reliable Power Distribution and Protection The Cisco RP Series is designed for reliable and cost-effective power distribution. These units feature remote monitoring through network communication, ±1% billing grade accuracy, an advanced LCD pixel display, IEC outlet grip plug retention, and a high operating temperature. Features and Capabilities Optimized for Cisco Unified Computing System (Cisco UCS) Optimized and certified for use with Cisco UCS Compatible with industry standard racks and tested with Cisco R-Series Racks Easy installation and deployment 0, 1, and 2U models provide flexible mounting options Tool-less mounting buttons reduce installation time PDUs simplify power cabling, replacing up to 42 input power cords with just one cord An advanced LCD pixel display allows for easy IP setup and troubleshooting Protection against overloads Remote monitoring through phase and section metering prevents overloads Color-coded outlet sections simplify load balancing UL listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements Enhanced operations Integrated IEC outlet grips for plug retention prevents accidental disconnect High 140°F (60°C) operating temperature reduces cooling costs 1% billing-grade accuracy optimizes power utilization The ability to daisy-chain up to eight PDUs reduces network infrastructure costs
Description
Get Reliable Power Distribution and Protection The Cisco RP Series is designed for reliable and cost-effective power distribution. These units feature remote monitoring through network communication, ±1% billing grade accuracy, an advanced LCD pixel display, IEC outlet grip plug retention, and a high operating temperature. Features and Capabilities Optimized for Cisco Unified Computing System (Cisco UCS) Optimized and certified for use with Cisco UCS Compatible with industry standard racks and tested with Cisco R-Series Racks Easy installation and deployment 0, 1, and 2U models provide flexible mounting options Tool-less mounting buttons reduce installation time PDUs simplify power cabling, replacing up to 42 input power cords with just one cord An advanced LCD pixel display allows for easy IP setup and troubleshooting Protection against overloads Remote monitoring through phase and section metering prevents overloads Color-coded outlet sections simplify load balancing UL listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements Enhanced operations Integrated IEC outlet grips for plug retention prevents accidental disconnect High 140°F (60°C) operating temperature reduces cooling costs 1% billing-grade accuracy optimizes power utilization The ability to daisy-chain up to eight PDUs reduces network infrastructure costs

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units - RP Series - Cisco
San Jose, CA, USA
Power Distribution Units
RP Series
Power Distribution Units RP Series
Get Reliable Power Distribution and Protection The Cisco RP Series is designed for reliable and cost-effective power distribution. These units feature remote monitoring through network communication, ±1% billing grade accuracy, an advanced LCD pixel display, IEC outlet grip plug retention, and a high operating temperature. Features and Capabilities Optimized for Cisco Unified Computing System (Cisco UCS) Optimized and certified for use with Cisco UCS Compatible with industry standard racks and tested with Cisco R-Series Racks Easy installation and deployment 0, 1, and 2U models provide flexible mounting options Tool-less mounting buttons reduce installation time PDUs simplify power cabling, replacing up to 42 input power cords with just one cord An advanced LCD pixel display allows for easy IP setup and troubleshooting Protection against overloads Remote monitoring through phase and section metering prevents overloads Color-coded outlet sections simplify load balancing UL listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements Enhanced operations Integrated IEC outlet grips for plug retention prevents accidental disconnect High 140°F (60°C) operating temperature reduces cooling costs 1% billing-grade accuracy optimizes power utilization The ability to daisy-chain up to eight PDUs reduces network infrastructure costs

Get Reliable Power Distribution and Protection

The Cisco RP Series is designed for reliable and cost-effective power distribution. These units feature remote monitoring through network communication, ±1% billing grade accuracy, an advanced LCD pixel display, IEC outlet grip plug retention, and a high operating temperature.

Features and Capabilities

Optimized for Cisco Unified Computing System (Cisco UCS)

  • Optimized and certified for use with Cisco UCS
  • Compatible with industry standard racks and tested with Cisco R-Series Racks

Easy installation and deployment

  • 0, 1, and 2U models provide flexible mounting options
  • Tool-less mounting buttons reduce installation time
  • PDUs simplify power cabling, replacing up to 42 input power cords with just one cord
  • An advanced LCD pixel display allows for easy IP setup and troubleshooting

Protection against overloads

  • Remote monitoring through phase and section metering prevents overloads
  • Color-coded outlet sections simplify load balancing
  • UL listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements

Enhanced operations

  • Integrated IEC outlet grips for plug retention prevents accidental disconnect
  • High 140°F (60°C) operating temperature reduces cooling costs
  • 1% billing-grade accuracy optimizes power utilization
  • The ability to daisy-chain up to eight PDUs reduces network infrastructure costs
Supplier's Site

Technical Specifications

  Cisco
Product Category Power Distribution Units (PDU)
Product Number RP Series
Product Name Power Distribution Units
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details