Cisco Server Racks R Series

Description
Protect and Secure Your IT Equipment Today's mission-critical environments require the highest levels of structural integrity, usability, and security. Features and Capabilities Optimized for Cisco Unified Computing System (Cisco UCS) Custom-designed for Cisco infrastructure, including computing, network, and power Offers ample room for power, cooling, cable management, and serviceability Compatible with Cisco UCS Integrated Infrastructure solutions Certified for preracking Cisco UCS and shipping up to 2700 pounds of IT gear Advanced rack for the modern data center Complies with EIA-310-D rack standards 16-fold fully welded frame supports 3000 pounds of static load 80 percent perforation on both the front and rear doors Locking front and rear doors and side panels offer added security Top panel with brush baffled cutout for large cables Tailored fit with power distribution units (PDUs) Compatible with industry standard PDUs and tested with Cisco RP-Series PDUs PDU trays for tool-less installation of 0U PDUs Deeper frame and deeply inset PDU tray reduce PDU interference Easy installation and use Stabilizer feet for safe installation of IT equipment Tool-less cable management options U markings for faster hardware installation A joining kit connects adjacent racks within a row Front door opens from either the right or the left Cisco R-Series standard and expansion racks are ideal for single and multiple-rack Cisco UCS installations at customer sites. Cisco R-Series dynamic racks are required for shipping preracked Cisco UCS systems. Preracking Cisco UCS products in racks not from Cisco voids the Cisco UCS warranty. Specifications at a Glance Cisco R42612 Rack Standard Expansion Dynamic Dimensions (H x W x D) 79.3 x 23.5 x 49.8 in /2013 x 597 x 1266 mm) 79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm) 79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm) Dimensions (H x W x D) with packaging 84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm) 84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm) 86.4 x 46.4 x 57.4 in 2195 x 1180 x 1460 mm Weight without packaging 339 lb (/154 kg) 264 lb (/120 kg) 359 lb (/163 kg) Weight with packaging 410 lb (/186 kg) 335 lb (/152 kg) 705 lb (/320 kg) Side panels included Yes No Yes Equipment mounting capacity 42RU 42RU 42RU Static load capacity 3000 lb (/1360 kg) of IT gear 3000 lb (/1360 kg) of IT gear 3000 lb (/1360 kg) of IT gear Dynamic load capacity 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear Ship load capacity N/A N/A 2700 lb (/1224 kg) of IT gear
Description
Protect and Secure Your IT Equipment Today's mission-critical environments require the highest levels of structural integrity, usability, and security. Features and Capabilities Optimized for Cisco Unified Computing System (Cisco UCS) Custom-designed for Cisco infrastructure, including computing, network, and power Offers ample room for power, cooling, cable management, and serviceability Compatible with Cisco UCS Integrated Infrastructure solutions Certified for preracking Cisco UCS and shipping up to 2700 pounds of IT gear Advanced rack for the modern data center Complies with EIA-310-D rack standards 16-fold fully welded frame supports 3000 pounds of static load 80 percent perforation on both the front and rear doors Locking front and rear doors and side panels offer added security Top panel with brush baffled cutout for large cables Tailored fit with power distribution units (PDUs) Compatible with industry standard PDUs and tested with Cisco RP-Series PDUs PDU trays for tool-less installation of 0U PDUs Deeper frame and deeply inset PDU tray reduce PDU interference Easy installation and use Stabilizer feet for safe installation of IT equipment Tool-less cable management options U markings for faster hardware installation A joining kit connects adjacent racks within a row Front door opens from either the right or the left Cisco R-Series standard and expansion racks are ideal for single and multiple-rack Cisco UCS installations at customer sites. Cisco R-Series dynamic racks are required for shipping preracked Cisco UCS systems. Preracking Cisco UCS products in racks not from Cisco voids the Cisco UCS warranty. Specifications at a Glance Cisco R42612 Rack Standard Expansion Dynamic Dimensions (H x W x D) 79.3 x 23.5 x 49.8 in /2013 x 597 x 1266 mm) 79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm) 79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm) Dimensions (H x W x D) with packaging 84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm) 84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm) 86.4 x 46.4 x 57.4 in 2195 x 1180 x 1460 mm Weight without packaging 339 lb (/154 kg) 264 lb (/120 kg) 359 lb (/163 kg) Weight with packaging 410 lb (/186 kg) 335 lb (/152 kg) 705 lb (/320 kg) Side panels included Yes No Yes Equipment mounting capacity 42RU 42RU 42RU Static load capacity 3000 lb (/1360 kg) of IT gear 3000 lb (/1360 kg) of IT gear 3000 lb (/1360 kg) of IT gear Dynamic load capacity 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear Ship load capacity N/A N/A 2700 lb (/1224 kg) of IT gear

Suppliers

Company
Product
Description
Supplier Links
Server Racks - R Series - Cisco
San Jose, CA, USA
Server Racks
R Series
Server Racks R Series
Protect and Secure Your IT Equipment Today's mission-critical environments require the highest levels of structural integrity, usability, and security. Features and Capabilities Optimized for Cisco Unified Computing System (Cisco UCS) Custom-designed for Cisco infrastructure, including computing, network, and power Offers ample room for power, cooling, cable management, and serviceability Compatible with Cisco UCS Integrated Infrastructure solutions Certified for preracking Cisco UCS and shipping up to 2700 pounds of IT gear Advanced rack for the modern data center Complies with EIA-310-D rack standards 16-fold fully welded frame supports 3000 pounds of static load 80 percent perforation on both the front and rear doors Locking front and rear doors and side panels offer added security Top panel with brush baffled cutout for large cables Tailored fit with power distribution units (PDUs) Compatible with industry standard PDUs and tested with Cisco RP-Series PDUs PDU trays for tool-less installation of 0U PDUs Deeper frame and deeply inset PDU tray reduce PDU interference Easy installation and use Stabilizer feet for safe installation of IT equipment Tool-less cable management options U markings for faster hardware installation A joining kit connects adjacent racks within a row Front door opens from either the right or the left Cisco R-Series standard and expansion racks are ideal for single and multiple-rack Cisco UCS installations at customer sites. Cisco R-Series dynamic racks are required for shipping preracked Cisco UCS systems. Preracking Cisco UCS products in racks not from Cisco voids the Cisco UCS warranty. Specifications at a Glance Cisco R42612 Rack Standard Expansion Dynamic Dimensions (H x W x D) 79.3 x 23.5 x 49.8 in /2013 x 597 x 1266 mm) 79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm) 79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm) Dimensions (H x W x D) with packaging 84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm) 84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm) 86.4 x 46.4 x 57.4 in 2195 x 1180 x 1460 mm Weight without packaging 339 lb (/154 kg) 264 lb (/120 kg) 359 lb (/163 kg) Weight with packaging 410 lb (/186 kg) 335 lb (/152 kg) 705 lb (/320 kg) Side panels included Yes No Yes Equipment mounting capacity 42RU 42RU 42RU Static load capacity 3000 lb (/1360 kg) of IT gear 3000 lb (/1360 kg) of IT gear 3000 lb (/1360 kg) of IT gear Dynamic load capacity 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear Ship load capacity N/A N/A 2700 lb (/1224 kg) of IT gear

Protect and Secure Your IT Equipment

Today's mission-critical environments require the highest levels of structural integrity, usability, and security.

Features and Capabilities

Optimized for Cisco Unified Computing System (Cisco UCS)

  • Custom-designed for Cisco infrastructure, including computing, network, and power
  • Offers ample room for power, cooling, cable management, and serviceability
  • Compatible with Cisco UCS Integrated Infrastructure solutions
  • Certified for preracking Cisco UCS and shipping up to 2700 pounds of IT gear

Advanced rack for the modern data center

  • Complies with EIA-310-D rack standards
  • 16-fold fully welded frame supports 3000 pounds of static load
  • 80 percent perforation on both the front and rear doors
  • Locking front and rear doors and side panels offer added security
  • Top panel with brush baffled cutout for large cables

Tailored fit with power distribution units (PDUs)

  • Compatible with industry standard PDUs and tested with Cisco RP-Series PDUs
  • PDU trays for tool-less installation of 0U PDUs
  • Deeper frame and deeply inset PDU tray reduce PDU interference

Easy installation and use

  • Stabilizer feet for safe installation of IT equipment
  • Tool-less cable management options
  • U markings for faster hardware installation
  • A joining kit connects adjacent racks within a row
  • Front door opens from either the right or the left

Cisco R-Series standard and expansion racks are ideal for single and multiple-rack Cisco UCS installations at customer sites. Cisco R-Series dynamic racks are required for shipping preracked Cisco UCS systems. Preracking Cisco UCS products in racks not from Cisco voids the Cisco UCS warranty.

Specifications at a Glance

Cisco R42612 RackStandardExpansionDynamic
Dimensions (H x W x D)79.3 x 23.5 x 49.8 in /2013 x 597 x 1266 mm)79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm)79.3 x 23.5 x 49.8 in (/2013 x 597 x 1266 mm)
Dimensions (H x W x D) with packaging84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm)84.3 x 36.2 x 54.8 in (/2140 x 920 x 1393 mm)86.4 x 46.4 x 57.4 in 2195 x 1180 x 1460 mm
Weight without packaging339 lb (/154 kg)264 lb (/120 kg)359 lb (/163 kg)
Weight with packaging410 lb (/186 kg)335 lb (/152 kg)705 lb (/320 kg)
Side panels includedYesNoYes
Equipment mounting capacity42RU42RU42RU
Static load capacity3000 lb (/1360 kg) of IT gear3000 lb (/1360 kg) of IT gear3000 lb (/1360 kg) of IT gear
Dynamic load capacity2700 lb (/1224 kg) of IT gear2700 lb (/1224 kg) of IT gear2700 lb (/1224 kg) of IT gear
Ship load capacityN/AN/A2700 lb (/1224 kg) of IT gear
Supplier's Site

Technical Specifications

  Cisco
Product Category Industrial Enclosures
Product Number R Series
Product Name Server Racks
Type Rack Enclosures
Shape Rectangular
Length 79.3 inch (2014 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details