Cisco Power Supply, Ac-Dc, 54V, 4.5A; Power Supply Approvals Cisco Systems PWR-IE240W-PCAC-L

Description
POWER SUPPLY, AC-DC, 54V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:54V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:
Description
POWER SUPPLY, AC-DC, 54V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:54V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet
Datasheet Summary
Powered by GS/AI

The Cisco industrial AC-DC power supply, part number 80AH9947, provides a reliable output of 54V at 4.5A, with a maximum output power of 240W. It is designed for use in industrial environments, supporting a wide operating temperature range from -40°C to +85°C. This power supply is suitable for powering Cisco's industrial Ethernet switches, routers, and computing products. It features a single output and is compliant with safety standards for industrial applications. The product is also din-rail mountable, facilitating easy installation in various setups. A five-year limited warranty is included, ensuring long-term reliability.

Datasheet Summary
Powered by GS/AI

The Cisco industrial AC-DC power supply, part number 80AH9947, provides a reliable output of 54V at 4.5A, with a maximum output power of 240W. It is designed for use in industrial environments, supporting a wide operating temperature range from -40°C to +85°C. This power supply is suitable for powering Cisco's industrial Ethernet switches, routers, and computing products. It features a single output and is compliant with safety standards for industrial applications. The product is also din-rail mountable, facilitating easy installation in various setups. A five-year limited warranty is included, ensuring long-term reliability.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 54V, 4.5A; Power Supply Approvals Cisco Systems - 80AH9947 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 54V, 4.5A; Power Supply Approvals Cisco Systems
80AH9947
Power Supply, Ac-Dc, 54V, 4.5A; Power Supply Approvals Cisco Systems 80AH9947
POWER SUPPLY, AC-DC, 54V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:54V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 54V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:54V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80AH9947
Product Name Power Supply, Ac-Dc, 54V, 4.5A; Power Supply Approvals Cisco Systems
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details