Cisco Dc-Dc Converter, 54V, 3.1A; Power Supply Approvals Cisco Systems PWR-IE160W-67-DC=

Description
DC-DC CONVERTER, 54V, 3.1A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 54V, 3.1A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 54V, 3.1A; Power Supply Approvals Cisco Systems - 80AH8605 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 54V, 3.1A; Power Supply Approvals Cisco Systems
80AH8605
Dc-Dc Converter, 54V, 3.1A; Power Supply Approvals Cisco Systems 80AH8605
DC-DC CONVERTER, 54V, 3.1A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 54V, 3.1A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:160W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80AH8605
Product Name Dc-Dc Converter, 54V, 3.1A; Power Supply Approvals Cisco Systems
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227822 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details