Cisco Data Center Switches Nexus 3000 Series

Description
Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance Tools for easy deployment, management, and replacement Network security based on open standards Integration of IT and industrial automation networks Power over Ethernet (PoE), which provides power to end devices in industrial environments Industrial PoE Video The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations. Key Benefits Rugged Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance. Easy-to-Use The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant. Highly Secure These switches help to ensure that only authorized users and traffic can access and traverse the network. Standards-Based The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment. PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance. The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.
Description
Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance Tools for easy deployment, management, and replacement Network security based on open standards Integration of IT and industrial automation networks Power over Ethernet (PoE), which provides power to end devices in industrial environments Industrial PoE Video The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations. Key Benefits Rugged Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance. Easy-to-Use The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant. Highly Secure These switches help to ensure that only authorized users and traffic can access and traverse the network. Standards-Based The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment. PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance. The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Suppliers

Company
Product
Description
Supplier Links
Data Center Switches - Nexus 3000 Series - Cisco
San Jose, CA, USA
Data Center Switches
Nexus 3000 Series
Data Center Switches Nexus 3000 Series
Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance Tools for easy deployment, management, and replacement Network security based on open standards Integration of IT and industrial automation networks Power over Ethernet (PoE), which provides power to end devices in industrial environments Industrial PoE Video The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations. Key Benefits Rugged Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance. Easy-to-Use The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant. Highly Secure These switches help to ensure that only authorized users and traffic can access and traverse the network. Standards-Based The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment. PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance. The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features:

  • Industrial design and compliance
  • Tools for easy deployment, management, and replacement
  • Network security based on open standards
  • Integration of IT and industrial automation networks
  • Power over Ethernet (PoE), which provides power to end devices in industrial environments

Industrial PoE Video

The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations.

Key Benefits

Rugged

Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance.

Easy-to-Use

The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant.

Highly Secure

These switches help to ensure that only authorized users and traffic can access and traverse the network.

Standards-Based

The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment.

  • PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance.

The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number Nexus 3000 Series
Product Name Data Center Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06SL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Networking Router - 22035462 - Radwell International
Specs
Network Equipment Switch; Router
View Details