The Cisco Catalyst IW6300 Series Wireless Access Point is designed for deployment in hazardous industrial environments, providing secure and scalable wireless connectivity. It supports dual-band 802.11ac Wave 2 technology and operates with a 57V DC power supply. The access point is rated IP67, ensuring protection against dust and water, and is certified for Class I, Division/Zone 2 locations, making it suitable for use in mines, refineries, and factory floors. With a temperature operating range of -40 to +75 degrees Celsius, the IW6300 is built to withstand extreme conditions. It features dual Power over Ethernet Plus (PoE+) outputs for connecting IoT sensors or peripherals, along with multiple power-in sources and various uplink options. The device also allows for customization with additional modules such as WirelessHART, ISA100.11a, GPS, Bluetooth Low-Energy, and Zigbee, catering to specific industrial use cases.
WIRELESS ACCESS POINT, DUAL-BAND, 57VDC; Product Range:Catalyst IW6300 Series; Plug Type:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 80AH9646 |
| Product Name | Wireless Access Point, Dual-Band, 57Vdc; Product Range Cisco Systems |