Cisco Enet Switch, Rj45 X 8/poe+ X 8/gigabitx4; No. Of Ports Cisco Systems IE-4000-8GT8GP4G-E

Description
ENET SWITCH, RJ45 X 8/POE+ X 8/GIGABITX4; No. of Ports:20Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, PoE+ x 8, Gigabit x 4
Description
ENET SWITCH, RJ45 X 8/POE+ X 8/GIGABITX4; No. of Ports:20Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, PoE+ x 8, Gigabit x 4
Datasheet
Datasheet Summary
Powered by GS/AI

The Cisco Industrial Ethernet 4000 Series Switch, part number 80AH6319, features 20 ports, including 8 RJ45 ports, 8 PoE+ ports, and 4 Gigabit Ethernet uplink ports. Designed for industrial applications, it operates within a temperature range of -40 to 70 degrees Celsius and is built to withstand harsh environments, including vibration and shock. The switch supports advanced security features and offers a user-friendly GUI for easy configuration and monitoring. It is suitable for applications in manufacturing, energy, transportation, and smart cities, providing reliable connectivity and compliance with industry standards. The compact DIN rail form factor facilitates installation in various industrial settings.

Datasheet Summary
Powered by GS/AI

The Cisco Industrial Ethernet 4000 Series Switch, part number 80AH6319, features 20 ports, including 8 RJ45 ports, 8 PoE+ ports, and 4 Gigabit Ethernet uplink ports. Designed for industrial applications, it operates within a temperature range of -40 to 70 degrees Celsius and is built to withstand harsh environments, including vibration and shock. The switch supports advanced security features and offers a user-friendly GUI for easy configuration and monitoring. It is suitable for applications in manufacturing, energy, transportation, and smart cities, providing reliable connectivity and compliance with industry standards. The compact DIN rail form factor facilitates installation in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Enet Switch, Rj45 X 8/poe+ X 8/gigabitx4; No. Of Ports Cisco Systems - 80AH6319 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Rj45 X 8/poe+ X 8/gigabitx4; No. Of Ports Cisco Systems
80AH6319
Enet Switch, Rj45 X 8/poe+ X 8/gigabitx4; No. Of Ports Cisco Systems 80AH6319
ENET SWITCH, RJ45 X 8/POE+ X 8/GIGABITX4; No. of Ports:20Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, PoE+ x 8, Gigabit x 4

ENET SWITCH, RJ45 X 8/POE+ X 8/GIGABITX4; No. of Ports:20Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, PoE+ x 8, Gigabit x 4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 80AH6319
Product Name Enet Switch, Rj45 X 8/poe+ X 8/gigabitx4; No. Of Ports Cisco Systems
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
CANpro USB embedded -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details