Cisco Enet Switch, Industrial, Rj45 X 8/sfpx2; No. Of Ports Cisco Systems IE-3400-8P2S-E

Description
ENET SWITCH, INDUSTRIAL, RJ45 X 8/SFPX2; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit PoE/PoE+ Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 2
Description
ENET SWITCH, INDUSTRIAL, RJ45 X 8/SFPX2; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit PoE/PoE+ Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 2
Datasheet
Datasheet Summary
Powered by GS/AI

The Cisco Catalyst IE3400 Rugged Series Ethernet switch features 10 ports, including 8 RJ45 and 2 SFP ports, designed for industrial applications. It supports Gigabit PoE/PoE+ connectivity, making it suitable for powering devices such as IP cameras and wireless access points. The switch is built for harsh environments, ensuring reliability in sectors like manufacturing, energy, and transportation. It operates on Cisco IOS XE, providing advanced security features and management capabilities through tools like Cisco DNA Center. The modular design allows for expansion up to 26 ports, accommodating various networking needs. The device is mountable on DIN rails, enhancing its versatility in installation.

Datasheet Summary
Powered by GS/AI

The Cisco Catalyst IE3400 Rugged Series Ethernet switch features 10 ports, including 8 RJ45 and 2 SFP ports, designed for industrial applications. It supports Gigabit PoE/PoE+ connectivity, making it suitable for powering devices such as IP cameras and wireless access points. The switch is built for harsh environments, ensuring reliability in sectors like manufacturing, energy, and transportation. It operates on Cisco IOS XE, providing advanced security features and management capabilities through tools like Cisco DNA Center. The modular design allows for expansion up to 26 ports, accommodating various networking needs. The device is mountable on DIN rails, enhancing its versatility in installation.

Suppliers

Company
Product
Description
Supplier Links
Enet Switch, Industrial, Rj45 X 8/sfpx2; No. Of Ports Cisco Systems - 80AH9558 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Industrial, Rj45 X 8/sfpx2; No. Of Ports Cisco Systems
80AH9558
Enet Switch, Industrial, Rj45 X 8/sfpx2; No. Of Ports Cisco Systems 80AH9558
ENET SWITCH, INDUSTRIAL, RJ45 X 8/SFPX2; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit PoE/PoE+ Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 2

ENET SWITCH, INDUSTRIAL, RJ45 X 8/SFPX2; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit PoE/PoE+ Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8, SFP x 2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 80AH9558
Product Name Enet Switch, Industrial, Rj45 X 8/sfpx2; No. Of Ports Cisco Systems
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-5629CI-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Smart device communicator for HART or Foundation Fieldbus field devices -  - Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2844539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 6 #
Data Rate 1 Gbps
View Details