Cisco Intrusion Prevention Sytem Firepower 7000 Series

Description
Threat Protection Without Compromise If you need network security appliances to support low to mid-range network throughput requirements with multi-layered threat protection and a low total cost of ownership, Cisco has the answer. Cisco FirePOWER 7000 Series Appliances deliver industry-best threat protection as the base platform for the Cisco FirePOWER next-generation intrusion prevention system (NGIPS) solution. Features and Capabilities Optimized for network security processing, Cisco FirePOWER 7000 Series Appliances support a number of different inspected throughput models and network connection media. They deliver breakthrough performance with purpose-built hardware acceleration technology and are energy-efficient for a low total cost of ownership. You can deploy the appropriate security appliance for your network link and use case requirements. With the Cisco FirePOWER NGIPS solution, the Cisco FirePOWER 7000 Series sets a new standard for advanced threat protection. It integrates real-time contextual awareness, full-stack visibility, and intelligent security automation for industry-leading security effectiveness. The NGIPS threat protection solution is centrally managed through the Cisco Firepower Management Center and can be further expanded with optional subscription licenses to add: Advanced malware protection (AMP) Application visibility and control URL filtering Key Features Cisco FirePOWER 7000 Series Appliances support lower network performance requirements with eight different inspected throughput models, ranging from 50 Mbps to 1.25 Gbps. Eliminate over-buying while gaining the same standardized features and management ease as the Cisco FirePOWER 8000 Series Appliances. Virtual Security The Cisco FirePOWER NGIPS solution and Cisco Firepower Management Center are available for VMware platforms. They provide the same control and protection as their physical Cisco FirePOWER 7000 Series counterparts. These virtual NGIPS appliances can enable you to inspect traffic between virtual machines (VMs) and combine and manage up to 25 physical and virtual appliances with a single Cisco Firepower Management Center. Specifications at a Glance IPS throughput range: 50 Mbps up to 1.25 Gbps (8 models) Monitoring interfaces: 8 – 12 Management interfaces: 10/100/1000 RJ45 Small Form-Factor Pluggable (SFP): 2 models (7115 and 7125) Typical latency: Less than 150 microseconds Memory (RAM): 4 GB – 16 GB
Description
Threat Protection Without Compromise If you need network security appliances to support low to mid-range network throughput requirements with multi-layered threat protection and a low total cost of ownership, Cisco has the answer. Cisco FirePOWER 7000 Series Appliances deliver industry-best threat protection as the base platform for the Cisco FirePOWER next-generation intrusion prevention system (NGIPS) solution. Features and Capabilities Optimized for network security processing, Cisco FirePOWER 7000 Series Appliances support a number of different inspected throughput models and network connection media. They deliver breakthrough performance with purpose-built hardware acceleration technology and are energy-efficient for a low total cost of ownership. You can deploy the appropriate security appliance for your network link and use case requirements. With the Cisco FirePOWER NGIPS solution, the Cisco FirePOWER 7000 Series sets a new standard for advanced threat protection. It integrates real-time contextual awareness, full-stack visibility, and intelligent security automation for industry-leading security effectiveness. The NGIPS threat protection solution is centrally managed through the Cisco Firepower Management Center and can be further expanded with optional subscription licenses to add: Advanced malware protection (AMP) Application visibility and control URL filtering Key Features Cisco FirePOWER 7000 Series Appliances support lower network performance requirements with eight different inspected throughput models, ranging from 50 Mbps to 1.25 Gbps. Eliminate over-buying while gaining the same standardized features and management ease as the Cisco FirePOWER 8000 Series Appliances. Virtual Security The Cisco FirePOWER NGIPS solution and Cisco Firepower Management Center are available for VMware platforms. They provide the same control and protection as their physical Cisco FirePOWER 7000 Series counterparts. These virtual NGIPS appliances can enable you to inspect traffic between virtual machines (VMs) and combine and manage up to 25 physical and virtual appliances with a single Cisco Firepower Management Center. Specifications at a Glance IPS throughput range: 50 Mbps up to 1.25 Gbps (8 models) Monitoring interfaces: 8 – 12 Management interfaces: 10/100/1000 RJ45 Small Form-Factor Pluggable (SFP): 2 models (7115 and 7125) Typical latency: Less than 150 microseconds Memory (RAM): 4 GB – 16 GB

Suppliers

Company
Product
Description
Supplier Links
Intrusion Prevention Sytem - Firepower 7000 Series - Cisco
San Jose, CA, USA
Intrusion Prevention Sytem
Firepower 7000 Series
Intrusion Prevention Sytem Firepower 7000 Series
Threat Protection Without Compromise If you need network security appliances to support low to mid-range network throughput requirements with multi-layered threat protection and a low total cost of ownership, Cisco has the answer. Cisco FirePOWER 7000 Series Appliances deliver industry-best threat protection as the base platform for the Cisco FirePOWER next-generation intrusion prevention system (NGIPS) solution. Features and Capabilities Optimized for network security processing, Cisco FirePOWER 7000 Series Appliances support a number of different inspected throughput models and network connection media. They deliver breakthrough performance with purpose-built hardware acceleration technology and are energy-efficient for a low total cost of ownership. You can deploy the appropriate security appliance for your network link and use case requirements. With the Cisco FirePOWER NGIPS solution, the Cisco FirePOWER 7000 Series sets a new standard for advanced threat protection. It integrates real-time contextual awareness, full-stack visibility, and intelligent security automation for industry-leading security effectiveness. The NGIPS threat protection solution is centrally managed through the Cisco Firepower Management Center and can be further expanded with optional subscription licenses to add: Advanced malware protection (AMP) Application visibility and control URL filtering Key Features Cisco FirePOWER 7000 Series Appliances support lower network performance requirements with eight different inspected throughput models, ranging from 50 Mbps to 1.25 Gbps. Eliminate over-buying while gaining the same standardized features and management ease as the Cisco FirePOWER 8000 Series Appliances. Virtual Security The Cisco FirePOWER NGIPS solution and Cisco Firepower Management Center are available for VMware platforms. They provide the same control and protection as their physical Cisco FirePOWER 7000 Series counterparts. These virtual NGIPS appliances can enable you to inspect traffic between virtual machines (VMs) and combine and manage up to 25 physical and virtual appliances with a single Cisco Firepower Management Center. Specifications at a Glance IPS throughput range: 50 Mbps up to 1.25 Gbps (8 models) Monitoring interfaces: 8 – 12 Management interfaces: 10/100/1000 RJ45 Small Form-Factor Pluggable (SFP): 2 models (7115 and 7125) Typical latency: Less than 150 microseconds Memory (RAM): 4 GB – 16 GB

Threat Protection Without Compromise

If you need network security appliances to support low to mid-range network throughput requirements with multi-layered threat protection and a low total cost of ownership, Cisco has the answer. Cisco FirePOWER 7000 Series Appliances deliver industry-best threat protection as the base platform for the Cisco FirePOWER next-generation intrusion prevention system (NGIPS) solution.

Features and Capabilities

Optimized for network security processing, Cisco FirePOWER 7000 Series Appliances support a number of different inspected throughput models and network connection media. They deliver breakthrough performance with purpose-built hardware acceleration technology and are energy-efficient for a low total cost of ownership. You can deploy the appropriate security appliance for your network link and use case requirements.

With the Cisco FirePOWER NGIPS solution, the Cisco FirePOWER 7000 Series sets a new standard for advanced threat protection. It integrates real-time contextual awareness, full-stack visibility, and intelligent security automation for industry-leading security effectiveness.

The NGIPS threat protection solution is centrally managed through the Cisco Firepower Management Center and can be further expanded with optional subscription licenses to add:

  • Advanced malware protection (AMP)
  • Application visibility and control
  • URL filtering

Key Features

Cisco FirePOWER 7000 Series Appliances support lower network performance requirements with eight different inspected throughput models, ranging from 50 Mbps to 1.25 Gbps.

Eliminate over-buying while gaining the same standardized features and management ease as the Cisco FirePOWER 8000 Series Appliances.

Virtual Security

The Cisco FirePOWER NGIPS solution and Cisco Firepower Management Center are available for VMware platforms. They provide the same control and protection as their physical Cisco FirePOWER 7000 Series counterparts.

These virtual NGIPS appliances can enable you to inspect traffic between virtual machines (VMs) and combine and manage up to 25 physical and virtual appliances with a single Cisco Firepower Management Center.

Specifications at a Glance

  • IPS throughput range: 50 Mbps up to 1.25 Gbps (8 models)
  • Monitoring interfaces: 8 – 12
  • Management interfaces: 10/100/1000 RJ45
  • Small Form-Factor Pluggable (SFP): 2 models (7115 and 7125)
  • Typical latency: Less than 150 microseconds
  • Memory (RAM): 4 GB – 16 GB
Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number Firepower 7000 Series
Product Name Intrusion Prevention Sytem
Network Equipment Firewall
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Basic Industrial Ethernet Switches - INS-8405A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details