Cisco Campus LAN Switches Edge Series

Description
Open Platform for Connected Room Experience Cisco Edge Series all-in-one devices deliver consolidated computing, wired and wireless access, and full media connectivity. Consolidated in-room connectivity and simple management reduce the total cost of ownership. Features and Capabilities Meet the media and connectivity needs of modern workspaces and service environments. Cisco Edge Series devices provide a cloud-accessible, all-in-one open computing platform to help enable connected room deployments. These devices also offer integrated, wired and wireless access, HDMI and audio, USB, Bluetooth, and computing for all-in-one connectivity. They also provide an open Linux environment for partners and service providers to develop and host vertical applications. Specifications at-a-Glance Cisco Edge 300 Cisco Edge 340 Computing 1.2 GHz, single-core, 2G DDR3 memory, 4G built-in storage 1.6 GHz, dual-core, 2G DDR3 memory, 32G built-in storage, 1 SD slot Connectivity 1 x HDMI(v1.3a), Audio in and out, 4 x USB 2.0, 1 x GE uplink, 4 x FE downlink, 802.11b/g/n(single-b and)*, Bluetooth(v2.0)* 1 x HDMI(v1.3a), 1 x VGA, Audio in and out, 4 x USB 2.0, 1 x GE uplink, 802.11a/b/g/n(dual-b and)*, Bluetooth(v4.0)*, RS232, Console, IR extender Multimedia up to 1080p HW decoding up to 1080p HW decoding Form Factor (H x W x D) 290mm x 210mm x 31mm 244mm x 186mm x 35 mm
Description
Open Platform for Connected Room Experience Cisco Edge Series all-in-one devices deliver consolidated computing, wired and wireless access, and full media connectivity. Consolidated in-room connectivity and simple management reduce the total cost of ownership. Features and Capabilities Meet the media and connectivity needs of modern workspaces and service environments. Cisco Edge Series devices provide a cloud-accessible, all-in-one open computing platform to help enable connected room deployments. These devices also offer integrated, wired and wireless access, HDMI and audio, USB, Bluetooth, and computing for all-in-one connectivity. They also provide an open Linux environment for partners and service providers to develop and host vertical applications. Specifications at-a-Glance Cisco Edge 300 Cisco Edge 340 Computing 1.2 GHz, single-core, 2G DDR3 memory, 4G built-in storage 1.6 GHz, dual-core, 2G DDR3 memory, 32G built-in storage, 1 SD slot Connectivity 1 x HDMI(v1.3a), Audio in and out, 4 x USB 2.0, 1 x GE uplink, 4 x FE downlink, 802.11b/g/n(single-b and)*, Bluetooth(v2.0)* 1 x HDMI(v1.3a), 1 x VGA, Audio in and out, 4 x USB 2.0, 1 x GE uplink, 802.11a/b/g/n(dual-b and)*, Bluetooth(v4.0)*, RS232, Console, IR extender Multimedia up to 1080p HW decoding up to 1080p HW decoding Form Factor (H x W x D) 290mm x 210mm x 31mm 244mm x 186mm x 35 mm

Suppliers

Company
Product
Description
Supplier Links
Campus LAN Switches - Edge Series - Cisco
San Jose, CA, USA
Campus LAN Switches
Edge Series
Campus LAN Switches Edge Series
Open Platform for Connected Room Experience Cisco Edge Series all-in-one devices deliver consolidated computing, wired and wireless access, and full media connectivity. Consolidated in-room connectivity and simple management reduce the total cost of ownership. Features and Capabilities Meet the media and connectivity needs of modern workspaces and service environments. Cisco Edge Series devices provide a cloud-accessible, all-in-one open computing platform to help enable connected room deployments. These devices also offer integrated, wired and wireless access, HDMI and audio, USB, Bluetooth, and computing for all-in-one connectivity. They also provide an open Linux environment for partners and service providers to develop and host vertical applications. Specifications at-a-Glance Cisco Edge 300 Cisco Edge 340 Computing 1.2 GHz, single-core, 2G DDR3 memory, 4G built-in storage 1.6 GHz, dual-core, 2G DDR3 memory, 32G built-in storage, 1 SD slot Connectivity 1 x HDMI(v1.3a), Audio in and out, 4 x USB 2.0, 1 x GE uplink, 4 x FE downlink, 802.11b/g/n(single-b and)*, Bluetooth(v2.0)* 1 x HDMI(v1.3a), 1 x VGA, Audio in and out, 4 x USB 2.0, 1 x GE uplink, 802.11a/b/g/n(dual-b and)*, Bluetooth(v4.0)*, RS232, Console, IR extender Multimedia up to 1080p HW decoding up to 1080p HW decoding Form Factor (H x W x D) 290mm x 210mm x 31mm 244mm x 186mm x 35 mm

Open Platform for Connected Room Experience

Cisco Edge Series all-in-one devices deliver consolidated computing, wired and wireless access, and full media connectivity. Consolidated in-room connectivity and simple management reduce the total cost of ownership.

Features and Capabilities

Meet the media and connectivity needs of modern workspaces and service environments. Cisco Edge Series devices provide a cloud-accessible, all-in-one open computing platform to help enable connected room deployments. These devices also offer integrated, wired and wireless access, HDMI and audio, USB, Bluetooth, and computing for all-in-one connectivity. They also provide an open Linux environment for partners and service providers to develop and host vertical applications.

Specifications at-a-Glance

Cisco Edge 300Cisco Edge 340
Computing1.2 GHz, single-core, 2G DDR3 memory, 4G built-in storage1.6 GHz, dual-core, 2G DDR3 memory, 32G built-in storage, 1 SD slot
Connectivity1 x HDMI(v1.3a), Audio in and out, 4 x USB 2.0, 1 x GE uplink, 4 x FE downlink, 802.11b/g/n(single-band)*, Bluetooth(v2.0)*1 x HDMI(v1.3a), 1 x VGA, Audio in and out, 4 x USB 2.0, 1 x GE uplink, 802.11a/b/g/n(dual-band)*, Bluetooth(v4.0)*, RS232, Console, IR extender
Multimediaup to 1080p HW decodingup to 1080p HW decoding
Form Factor
(H x W x D)
290mm x 210mm x 31mm244mm x 186mm x 35 mm
Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number Edge Series
Product Name Campus LAN Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details