Cisco Campus LAN Switches Catalyst 2960-X Series

Description
Cost-effective access switches that scale Get the enterprise-class features you want at a great price. Our 2960-X Series are stackable Gigabit Ethernet Layer 2 and Layer 3 access switches. They’re easy to deploy, manage, and troubleshoot. They offer automated software installation and port configuration. And they help you cut costs with energy-efficient features. Features Simple Automate software installation for zero-touch deployment. Configure ports automatically based on device type. Proactively diagnose and remediate hardware and software issues with Cisco Smart Call Home. Smart Consume less power with switch hibernation mode. Reduce traffic disruption due to control plane redundancy across FlexStack-Plus switches. Get application visibility and control with NetFlow Lite to prioritize applications. Highly secure The 2960-X uses 802.1X for port-based network access control. Enable scalable and dynamic role-based access control with Cisco TrustSec Technology. Protect against IPv6 address theft and malicious attacks with IPv6 First Hop Security.
Description
Cost-effective access switches that scale Get the enterprise-class features you want at a great price. Our 2960-X Series are stackable Gigabit Ethernet Layer 2 and Layer 3 access switches. They’re easy to deploy, manage, and troubleshoot. They offer automated software installation and port configuration. And they help you cut costs with energy-efficient features. Features Simple Automate software installation for zero-touch deployment. Configure ports automatically based on device type. Proactively diagnose and remediate hardware and software issues with Cisco Smart Call Home. Smart Consume less power with switch hibernation mode. Reduce traffic disruption due to control plane redundancy across FlexStack-Plus switches. Get application visibility and control with NetFlow Lite to prioritize applications. Highly secure The 2960-X uses 802.1X for port-based network access control. Enable scalable and dynamic role-based access control with Cisco TrustSec Technology. Protect against IPv6 address theft and malicious attacks with IPv6 First Hop Security.

Suppliers

Company
Product
Description
Supplier Links
Campus LAN Switches - Catalyst 2960-X Series - Cisco
San Jose, CA, USA
Campus LAN Switches
Catalyst 2960-X Series
Campus LAN Switches Catalyst 2960-X Series
Cost-effective access switches that scale Get the enterprise-class features you want at a great price. Our 2960-X Series are stackable Gigabit Ethernet Layer 2 and Layer 3 access switches. They’re easy to deploy, manage, and troubleshoot. They offer automated software installation and port configuration. And they help you cut costs with energy-efficient features. Features Simple Automate software installation for zero-touch deployment. Configure ports automatically based on device type. Proactively diagnose and remediate hardware and software issues with Cisco Smart Call Home. Smart Consume less power with switch hibernation mode. Reduce traffic disruption due to control plane redundancy across FlexStack-Plus switches. Get application visibility and control with NetFlow Lite to prioritize applications. Highly secure The 2960-X uses 802.1X for port-based network access control. Enable scalable and dynamic role-based access control with Cisco TrustSec Technology. Protect against IPv6 address theft and malicious attacks with IPv6 First Hop Security.

Cost-effective access switches that scale

Get the enterprise-class features you want at a great price. Our 2960-X Series are stackable Gigabit Ethernet Layer 2 and Layer 3 access switches. They’re easy to deploy, manage, and troubleshoot. They offer automated software installation and port configuration. And they help you cut costs with energy-efficient features.

Features

Simple

Automate software installation for zero-touch deployment. Configure ports automatically based on device type. Proactively diagnose and remediate hardware and software issues with Cisco Smart Call Home.

Smart

Consume less power with switch hibernation mode. Reduce traffic disruption due to control plane redundancy across FlexStack-Plus switches. Get application visibility and control with NetFlow Lite to prioritize applications.

Highly secure

The 2960-X uses 802.1X for port-based network access control. Enable scalable and dynamic role-based access control with Cisco TrustSec Technology. Protect against IPv6 address theft and malicious attacks with IPv6 First Hop Security.

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number Catalyst 2960-X Series
Product Name Campus LAN Switches
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-ESW205-SC-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details