Cisco Industrial Ethernet Switches 5000 Series

Description
Get Scalable Aggregation for Industrial Environments Get a flexible, highly reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. The IE5000 Series delivers highly secure aggregation and industry-leading convergence and resiliency. These switches can improve uptime, performance, and safety of industrial systems and equipment. Boost Speeds, Reduce Downtime Features and Capabilities The IE5000 Series is built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. These switches are ideal for industrial Ethernet applications where hardened highly scalable products are required. Examples include: Factory automation Power utility substations Intelligent transportation systems (ITS) Oil and gas field sites Connected cities Mining With improved performance, a more comprehensive feature set, and enhanced hardware, the 5000 Series offers superior bandwidth and capacity. Options include: 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 10-Gbps (10 GE) ports (SFP+) 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 1-Gbps (1 GE) ports (SFP) Other Features High-density industrial PoE or PoE+ support for in-line power for up to 12 power devices Robust resiliency and enhanced security Cisco IOS Software features for smooth IT integration and policy consistency Simplified, pay-as-you-go software upgrades with universal software images Benefits Reduced down-time High-availability technology facilitates network-wide resilience to increase IP network availability. This results in continuous access to applications, data, and content as organizations dramatically scale network size. Lower operating expenditure costs Zero-touch deployment and very simplified operations can enable switches to auto-discover and auto-configure new devices. Improved security Integrating cybersecurity throughout the network delivers extensive visibility and control. It also allows security policies to be enforced throughout the extended network, without creating traffic bottlenecks. Investment protection Software licensing offers new improved software features without hardware upgrades. The IE5000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Specifications at a Glance Port configuration 28 Ethernet ports Uplinks Four 10 Gigabit Ethernet (10 GE) SFP and SPF Plus-based optical ports (IE-5000-12S12P-10G model) Four 1 Gigabit Ethernet (1 GE) SFP-based optical ports (IE-5000-16S12P model) Downlinks 24 Gigabit Ethernet ports (twelve 100/1000 Mbps SFP-based plus twelve 10/100/1000 Mbps PoE/PoE+ RJ-45-based) Manageability Swappable SD flash card (for configuration storage), mini USB connector, RJ-45 console port; Easy configuration and monitoring through a web browser Industrial Ethernet protocols supported Ethernet/IP, PROFINET v2, IEEE 1588 PTP v2, and more
Description
Get Scalable Aggregation for Industrial Environments Get a flexible, highly reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. The IE5000 Series delivers highly secure aggregation and industry-leading convergence and resiliency. These switches can improve uptime, performance, and safety of industrial systems and equipment. Boost Speeds, Reduce Downtime Features and Capabilities The IE5000 Series is built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. These switches are ideal for industrial Ethernet applications where hardened highly scalable products are required. Examples include: Factory automation Power utility substations Intelligent transportation systems (ITS) Oil and gas field sites Connected cities Mining With improved performance, a more comprehensive feature set, and enhanced hardware, the 5000 Series offers superior bandwidth and capacity. Options include: 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 10-Gbps (10 GE) ports (SFP+) 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 1-Gbps (1 GE) ports (SFP) Other Features High-density industrial PoE or PoE+ support for in-line power for up to 12 power devices Robust resiliency and enhanced security Cisco IOS Software features for smooth IT integration and policy consistency Simplified, pay-as-you-go software upgrades with universal software images Benefits Reduced down-time High-availability technology facilitates network-wide resilience to increase IP network availability. This results in continuous access to applications, data, and content as organizations dramatically scale network size. Lower operating expenditure costs Zero-touch deployment and very simplified operations can enable switches to auto-discover and auto-configure new devices. Improved security Integrating cybersecurity throughout the network delivers extensive visibility and control. It also allows security policies to be enforced throughout the extended network, without creating traffic bottlenecks. Investment protection Software licensing offers new improved software features without hardware upgrades. The IE5000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Specifications at a Glance Port configuration 28 Ethernet ports Uplinks Four 10 Gigabit Ethernet (10 GE) SFP and SPF Plus-based optical ports (IE-5000-12S12P-10G model) Four 1 Gigabit Ethernet (1 GE) SFP-based optical ports (IE-5000-16S12P model) Downlinks 24 Gigabit Ethernet ports (twelve 100/1000 Mbps SFP-based plus twelve 10/100/1000 Mbps PoE/PoE+ RJ-45-based) Manageability Swappable SD flash card (for configuration storage), mini USB connector, RJ-45 console port; Easy configuration and monitoring through a web browser Industrial Ethernet protocols supported Ethernet/IP, PROFINET v2, IEEE 1588 PTP v2, and more

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switches - 5000 Series - Cisco
San Jose, CA, USA
Industrial Ethernet Switches
5000 Series
Industrial Ethernet Switches 5000 Series
Get Scalable Aggregation for Industrial Environments Get a flexible, highly reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. The IE5000 Series delivers highly secure aggregation and industry-leading convergence and resiliency. These switches can improve uptime, performance, and safety of industrial systems and equipment. Boost Speeds, Reduce Downtime Features and Capabilities The IE5000 Series is built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. These switches are ideal for industrial Ethernet applications where hardened highly scalable products are required. Examples include: Factory automation Power utility substations Intelligent transportation systems (ITS) Oil and gas field sites Connected cities Mining With improved performance, a more comprehensive feature set, and enhanced hardware, the 5000 Series offers superior bandwidth and capacity. Options include: 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 10-Gbps (10 GE) ports (SFP+) 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 1-Gbps (1 GE) ports (SFP) Other Features High-density industrial PoE or PoE+ support for in-line power for up to 12 power devices Robust resiliency and enhanced security Cisco IOS Software features for smooth IT integration and policy consistency Simplified, pay-as-you-go software upgrades with universal software images Benefits Reduced down-time High-availability technology facilitates network-wide resilience to increase IP network availability. This results in continuous access to applications, data, and content as organizations dramatically scale network size. Lower operating expenditure costs Zero-touch deployment and very simplified operations can enable switches to auto-discover and auto-configure new devices. Improved security Integrating cybersecurity throughout the network delivers extensive visibility and control. It also allows security policies to be enforced throughout the extended network, without creating traffic bottlenecks. Investment protection Software licensing offers new improved software features without hardware upgrades. The IE5000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel. Specifications at a Glance Port configuration 28 Ethernet ports Uplinks Four 10 Gigabit Ethernet (10 GE) SFP and SPF Plus-based optical ports (IE-5000-12S12P-10G model) Four 1 Gigabit Ethernet (1 GE) SFP-based optical ports (IE-5000-16S12P model) Downlinks 24 Gigabit Ethernet ports (twelve 100/1000 Mbps SFP-based plus twelve 10/100/1000 Mbps PoE/PoE+ RJ-45-based) Manageability Swappable SD flash card (for configuration storage), mini USB connector, RJ-45 console port; Easy configuration and monitoring through a web browser Industrial Ethernet protocols supported Ethernet/IP, PROFINET v2, IEEE 1588 PTP v2, and more

Get Scalable Aggregation for Industrial Environments

Get a flexible, highly reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. The IE5000 Series delivers highly secure aggregation and industry-leading convergence and resiliency. These switches can improve uptime, performance, and safety of industrial systems and equipment.

Boost Speeds, Reduce Downtime

Features and Capabilities

The IE5000 Series is built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. These switches are ideal for industrial Ethernet applications where hardened highly scalable products are required. Examples include:

  • Factory automation
  • Power utility substations
  • Intelligent transportation systems (ITS)
  • Oil and gas field sites
  • Connected cities
  • Mining

With improved performance, a more comprehensive feature set, and enhanced hardware, the 5000 Series offers superior bandwidth and capacity. Options include:

  • 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 10-Gbps (10 GE) ports (SFP+)
  • 24 Gbps Ethernet (1 GE) ports (12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based) plus four 1-Gbps (1 GE) ports (SFP)

Other Features

  • High-density industrial PoE or PoE+ support for in-line power for up to 12 power devices
  • Robust resiliency and enhanced security
  • Cisco IOS Software features for smooth IT integration and policy consistency
  • Simplified, pay-as-you-go software upgrades with universal software images

Benefits

  • Reduced down-time
    High-availability technology facilitates network-wide resilience to increase IP network availability. This results in continuous access to applications, data, and content as organizations dramatically scale network size.
  • Lower operating expenditure costs
    Zero-touch deployment and very simplified operations can enable switches to auto-discover and auto-configure new devices.
  • Improved security
    Integrating cybersecurity throughout the network delivers extensive visibility and control. It also allows security policies to be enforced throughout the extended network, without creating traffic bottlenecks.
  • Investment protection
    Software licensing offers new improved software features without hardware upgrades.

The IE5000 can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Specifications at a Glance

Port configuration28 Ethernet ports
Uplinks
  • Four 10 Gigabit Ethernet (10 GE) SFP and SPF Plus-based optical ports (IE-5000-12S12P-10G model)
  • Four 1 Gigabit Ethernet (1 GE) SFP-based optical ports (IE-5000-16S12P model)
Downlinks24 Gigabit Ethernet ports (twelve 100/1000 Mbps SFP-based plus twelve 10/100/1000 Mbps PoE/PoE+ RJ-45-based)
ManageabilitySwappable SD flash card (for configuration storage), mini USB connector, RJ-45 console port;

Easy configuration and monitoring through a web browser

Industrial Ethernet protocols supportedEthernet/IP, PROFINET v2, IEEE 1588 PTP v2, and more
Supplier's Site
Network Convergence System Router - 5000 Series - Cisco
San Jose, CA, USA
Network Convergence System Router
5000 Series
Network Convergence System Router 5000 Series
Cloud scale for metro aggregation and data center networks Get a high-density, small-form-factor MPLS aggregation router for metro aggregation and MPLS-enabled data center networks. The Network Convergence System 5000 Series is designed to economically scale large enterprise, over-the-top (OTT), and service provider data center networking architectures. Features and benefits High performance, low power use The 5000 Series routers offers 960-Gbps throughput with 1.4 Bpps. They also have a small footprint, and consume less power. Optimized for cloud scale Get a dense, programmable solution that supports application hosting, machine-to-machine (M2M) interfacing, telemetry, and flexible package delivery for software feature enhancements. Network virtualization Cisco nV technology dramatically reduces operational costs and simplifies the network through the use of the Cisco ASR 9000 Series distributed control plane.

Cloud scale for metro aggregation and data center networks

Get a high-density, small-form-factor MPLS aggregation router for metro aggregation and MPLS-enabled data center networks. The Network Convergence System 5000 Series is designed to economically scale large enterprise, over-the-top (OTT), and service provider data center networking architectures.

Features and benefits

High performance, low power use

The 5000 Series routers offers 960-Gbps throughput with 1.4 Bpps. They also have a small footprint, and consume less power.

Optimized for cloud scale

Get a dense, programmable solution that supports application hosting, machine-to-machine (M2M) interfacing, telemetry, and flexible package delivery for software feature enhancements.

Network virtualization

Cisco nV technology dramatically reduces operational costs and simplifies the network through the use of the Cisco ASR 9000 Series distributed control plane.

Supplier's Site
Enterprise Network Router - 5000 Series - Cisco
San Jose, CA, USA
Enterprise Network Router
5000 Series
Enterprise Network Router 5000 Series
Branch compute optimized for Enterprise NFV Deploy network services in minutes. With the Cisco Enterprise Network Compute System, you can completely virtualize all your services in the branch, including routers. It provides service agility and density needed for the branch that has limited IT resources. Features and benefits Hardware built for Enterprise NFV The 5000 Series is a purpose-built compute platform optimized for Enterprise Network Functions Virtualization. Use Enterprise NFV to save time. Simplify operations and management. Make branch deployments faster and easier. Open platform for Cisco and third parties The 5000 Series features built-in LAN ports with up to 12 cores of compute. It includes complete lights-out capabilities and hardware acceleration for VM-to-VM traffic. It also supports legacy WAN transports and optional 4G LTE connectivity. Software Cisco ONE software licensing capabilities include NFV Infrastructure Software, Integrated Services Virtual Router (ISRv), as well as our SD-WAN solution, the Cisco Intelligent WAN.

Branch compute optimized for Enterprise NFV

Deploy network services in minutes. With the Cisco Enterprise Network Compute System, you can completely virtualize all your services in the branch, including routers. It provides service agility and density needed for the branch that has limited IT resources.

Features and benefits

Hardware built for Enterprise NFV

The 5000 Series is a purpose-built compute platform optimized for Enterprise Network Functions Virtualization. Use Enterprise NFV to save time. Simplify operations and management. Make branch deployments faster and easier.

Open platform for Cisco and third parties

The 5000 Series features built-in LAN ports with up to 12 cores of compute. It includes complete lights-out capabilities and hardware acceleration for VM-to-VM traffic. It also supports legacy WAN transports and optional 4G LTE connectivity.

Software

Cisco ONE software licensing capabilities include NFV Infrastructure Software, Integrated Services Virtual Router (ISRv), as well as our SD-WAN solution, the Cisco Intelligent WAN.

Supplier's Site

Technical Specifications

  Cisco Cisco Cisco
Product Category Network Equipment Network Equipment Network Equipment
Product Number 5000 Series 5000 Series 5000 Series
Product Name Industrial Ethernet Switches Network Convergence System Router Enterprise Network Router
Network Equipment Switch Router Router
Form Factor Rack Mount Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Networking Router - 119536967 - Radwell International
Specs
Network Equipment Router
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Electrical interface - VMPA-ASI-EPL-E-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details