Cisco Core and Distribution Switches 4900 Series

Description
Cisco Catalyst 4900 Series Switches deliver high-performance, low-latency wire-speed Layer 2 and 3 services in a small form factor (1 or 2 rack units). The 4900 Series is ideal for space-constrained deployments. Data Center: Top-of-Rack Server Aggregation Architectural Flexibility: Increased link use without buffer overflow and Layer 2 and 3 support at the access layer as needed Investment Protection: Smooth transition from 10/100/1000 to 10 Gb Ethernet interfaces Simplified Management: Edge switch auto-provisioning Transport Flexibility: Support for a wide range of storage, high-performance computing, and video applications Branch Offices: LAN Collapsed Core and Distribution Aggregation Interface Flexibility: Support for a wide range of Gb Ethernet and 10 Gb Ethernet interfaces High Performance: Up to 320 Gbps forwarding capacity Multilayer Support: Support for main routing protocols and IPv6 in hardware High Availability: Hot swappable redundant power supply and fans Investment Protection: Simple migration from Gb to 10 Gb Ethernet The latest addition to the Cisco Catalyst 4900 Series is the Cisco Catalyst 4948E. It inherits all the features of the award-winning Catalyst 4948 10Gb Ethernet Switch and also offers 10Gb Ethernet uplinks, front-to-back airflow, and IPv6 in hardware.
Description
Cisco Catalyst 4900 Series Switches deliver high-performance, low-latency wire-speed Layer 2 and 3 services in a small form factor (1 or 2 rack units). The 4900 Series is ideal for space-constrained deployments. Data Center: Top-of-Rack Server Aggregation Architectural Flexibility: Increased link use without buffer overflow and Layer 2 and 3 support at the access layer as needed Investment Protection: Smooth transition from 10/100/1000 to 10 Gb Ethernet interfaces Simplified Management: Edge switch auto-provisioning Transport Flexibility: Support for a wide range of storage, high-performance computing, and video applications Branch Offices: LAN Collapsed Core and Distribution Aggregation Interface Flexibility: Support for a wide range of Gb Ethernet and 10 Gb Ethernet interfaces High Performance: Up to 320 Gbps forwarding capacity Multilayer Support: Support for main routing protocols and IPv6 in hardware High Availability: Hot swappable redundant power supply and fans Investment Protection: Simple migration from Gb to 10 Gb Ethernet The latest addition to the Cisco Catalyst 4900 Series is the Cisco Catalyst 4948E. It inherits all the features of the award-winning Catalyst 4948 10Gb Ethernet Switch and also offers 10Gb Ethernet uplinks, front-to-back airflow, and IPv6 in hardware.

Suppliers

Company
Product
Description
Supplier Links
Core and Distribution Switches - 4900 Series - Cisco
San Jose, CA, USA
Core and Distribution Switches
4900 Series
Core and Distribution Switches 4900 Series
Cisco Catalyst 4900 Series Switches deliver high-performance, low-latency wire-speed Layer 2 and 3 services in a small form factor (1 or 2 rack units). The 4900 Series is ideal for space-constrained deployments. Data Center: Top-of-Rack Server Aggregation Architectural Flexibility: Increased link use without buffer overflow and Layer 2 and 3 support at the access layer as needed Investment Protection: Smooth transition from 10/100/1000 to 10 Gb Ethernet interfaces Simplified Management: Edge switch auto-provisioning Transport Flexibility: Support for a wide range of storage, high-performance computing, and video applications Branch Offices: LAN Collapsed Core and Distribution Aggregation Interface Flexibility: Support for a wide range of Gb Ethernet and 10 Gb Ethernet interfaces High Performance: Up to 320 Gbps forwarding capacity Multilayer Support: Support for main routing protocols and IPv6 in hardware High Availability: Hot swappable redundant power supply and fans Investment Protection: Simple migration from Gb to 10 Gb Ethernet The latest addition to the Cisco Catalyst 4900 Series is the Cisco Catalyst 4948E. It inherits all the features of the award-winning Catalyst 4948 10Gb Ethernet Switch and also offers 10Gb Ethernet uplinks, front-to-back airflow, and IPv6 in hardware.

Cisco Catalyst 4900 Series Switches deliver high-performance, low-latency wire-speed Layer 2 and 3 services in a small form factor (1 or 2 rack units). The 4900 Series is ideal for space-constrained deployments.

Data Center: Top-of-Rack Server Aggregation

  • Architectural Flexibility: Increased link use without buffer overflow and Layer 2 and 3 support at the access layer as needed
  • Investment Protection: Smooth transition from 10/100/1000 to 10 Gb Ethernet interfaces
  • Simplified Management: Edge switch auto-provisioning
  • Transport Flexibility: Support for a wide range of storage, high-performance computing, and video applications

Branch Offices: LAN Collapsed Core and Distribution Aggregation

  • Interface Flexibility: Support for a wide range of Gb Ethernet and 10 Gb Ethernet interfaces
  • High Performance: Up to 320 Gbps forwarding capacity
  • Multilayer Support: Support for main routing protocols and IPv6 in hardware
  • High Availability: Hot swappable redundant power supply and fans
  • Investment Protection: Simple migration from Gb to 10 Gb Ethernet

The latest addition to the Cisco Catalyst 4900 Series is the Cisco Catalyst 4948E. It inherits all the features of the award-winning Catalyst 4948 10Gb Ethernet Switch and also offers 10Gb Ethernet uplinks, front-to-back airflow, and IPv6 in hardware.

Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number 4900 Series
Product Name Core and Distribution Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06TA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESWG726-2SFP-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details