Cisco Industrial Ethernet Switches 4010 Series

Description
Increase Industrial Networks Resilience, Scalability and Security Get a highly secure, flexible, reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. Industrial Ethernet 4010 Series Switches offer 24 Gigabit PoE/PoE+ capable ports, making them an ideal choice for use as access switches in industrial environments to connect high definition IP cameras, Access Points and IP phones. These switches provide high-bandwidth switching (Layer 2) and proven Cisco IOS Software-based routing (Layer 3) capabilities to improve uptime, performance, and safety of industrial systems and equipment. Features and Capabilities The 4010 Series switches are built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. They deliver highly secure access and industry-leading convergence using Cisco Resilient Ethernet Protocol (REP), and support industrial protocols. The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes: Factory automation Power utility substations Intelligent transportation systems (ITS) Oil and gas field sites City surveillance programs With improved overall performance, a more comprehensive feature set, and enhanced hardware, 4010 Series switches offer: Superior bandwidth and capacity – 56-Gbps non-blocking switching capacity with 28-Gigabit-Ethernet (GE) ports High-density, industrial Power over Ethernet (PoE) or PoE Plus (PoE+) support for in-line power to up to 24 devices Cisco IOS Software features for smooth IT integration and policy consistency Robust resiliency enabled by a dual-ring design with 4x Gigabit Ethernet uplink ports, Resilient Ethernet Protocol (REP), Parallel Redundancy Protocol (PRP), EtherChannel, and Flex Links support Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card A user-friendly device manager, Cisco Network Assistant, Cisco Prime interface, and third-party management solutions Hardened for vibration, shock, surge, and electrical noise immunity, extended operation temperature range (-40 – 75C) A simple software upgrade path with a universal software image Key Benefits Reduced downtime through high availability technology to facilitate network wide resilience Lower operating costs with inline power for PoE/PoE+ devices, allowing easy installation and updates Improved security with integration of security policy enforcement within the switch Investment protection from software licensing, which offers new improved software features without hardware upgrades Improved efficiency of your internal IT and operations teams using a single, standardized platform Increased speed and flexibility needed to bring products to market and adapt to changing business challenges Specifications at a Glance Port configuration 28 Gigabit Ethernet ports Uplinks 4 Gigabit Ethernet (GE) Small Form Factor Pluggable (SFP)-based ports Downlinks 12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based 24 GE ports 10/100/1000 Mbps PoE and PoE+ RJ-45-based Resiliency Resilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol (REP), and simplified IP address management and deployment Manageability Swappable SD flash card (for configuration storage), mini-USB connector, RJ-45 console port Easy configuration and monitoring through a web browser Industrial Ethernet protocols supported Ethernet/IP, PROFINET v2, IEEE 1588 PTP v2, Utility Power Profile and more Security A range of features that increase secure access to the network and enforce security policies, including flexible authentication with robust identity-based network services with 802.1x Highly secure connectivity and access control, including ACLs, Cisco Identity Services Engine, and IP First Hop Security authentication IE 4010 switches also support Cisco TrustSec and link-layer MACsec encryption to protect data traffic across the network Quality of service (QoS) Ingress policing, rate limit, egress queueing and shaping, AutoQoS, modular QoS command-line interface (MQC)
Description
Increase Industrial Networks Resilience, Scalability and Security Get a highly secure, flexible, reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. Industrial Ethernet 4010 Series Switches offer 24 Gigabit PoE/PoE+ capable ports, making them an ideal choice for use as access switches in industrial environments to connect high definition IP cameras, Access Points and IP phones. These switches provide high-bandwidth switching (Layer 2) and proven Cisco IOS Software-based routing (Layer 3) capabilities to improve uptime, performance, and safety of industrial systems and equipment. Features and Capabilities The 4010 Series switches are built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. They deliver highly secure access and industry-leading convergence using Cisco Resilient Ethernet Protocol (REP), and support industrial protocols. The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes: Factory automation Power utility substations Intelligent transportation systems (ITS) Oil and gas field sites City surveillance programs With improved overall performance, a more comprehensive feature set, and enhanced hardware, 4010 Series switches offer: Superior bandwidth and capacity – 56-Gbps non-blocking switching capacity with 28-Gigabit-Ethernet (GE) ports High-density, industrial Power over Ethernet (PoE) or PoE Plus (PoE+) support for in-line power to up to 24 devices Cisco IOS Software features for smooth IT integration and policy consistency Robust resiliency enabled by a dual-ring design with 4x Gigabit Ethernet uplink ports, Resilient Ethernet Protocol (REP), Parallel Redundancy Protocol (PRP), EtherChannel, and Flex Links support Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card A user-friendly device manager, Cisco Network Assistant, Cisco Prime interface, and third-party management solutions Hardened for vibration, shock, surge, and electrical noise immunity, extended operation temperature range (-40 – 75C) A simple software upgrade path with a universal software image Key Benefits Reduced downtime through high availability technology to facilitate network wide resilience Lower operating costs with inline power for PoE/PoE+ devices, allowing easy installation and updates Improved security with integration of security policy enforcement within the switch Investment protection from software licensing, which offers new improved software features without hardware upgrades Improved efficiency of your internal IT and operations teams using a single, standardized platform Increased speed and flexibility needed to bring products to market and adapt to changing business challenges Specifications at a Glance Port configuration 28 Gigabit Ethernet ports Uplinks 4 Gigabit Ethernet (GE) Small Form Factor Pluggable (SFP)-based ports Downlinks 12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based 24 GE ports 10/100/1000 Mbps PoE and PoE+ RJ-45-based Resiliency Resilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol (REP), and simplified IP address management and deployment Manageability Swappable SD flash card (for configuration storage), mini-USB connector, RJ-45 console port Easy configuration and monitoring through a web browser Industrial Ethernet protocols supported Ethernet/IP, PROFINET v2, IEEE 1588 PTP v2, Utility Power Profile and more Security A range of features that increase secure access to the network and enforce security policies, including flexible authentication with robust identity-based network services with 802.1x Highly secure connectivity and access control, including ACLs, Cisco Identity Services Engine, and IP First Hop Security authentication IE 4010 switches also support Cisco TrustSec and link-layer MACsec encryption to protect data traffic across the network Quality of service (QoS) Ingress policing, rate limit, egress queueing and shaping, AutoQoS, modular QoS command-line interface (MQC)

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switches - 4010 Series - Cisco
San Jose, CA, USA
Industrial Ethernet Switches
4010 Series
Industrial Ethernet Switches 4010 Series
Increase Industrial Networks Resilience, Scalability and Security Get a highly secure, flexible, reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. Industrial Ethernet 4010 Series Switches offer 24 Gigabit PoE/PoE+ capable ports, making them an ideal choice for use as access switches in industrial environments to connect high definition IP cameras, Access Points and IP phones. These switches provide high-bandwidth switching (Layer 2) and proven Cisco IOS Software-based routing (Layer 3) capabilities to improve uptime, performance, and safety of industrial systems and equipment. Features and Capabilities The 4010 Series switches are built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. They deliver highly secure access and industry-leading convergence using Cisco Resilient Ethernet Protocol (REP), and support industrial protocols. The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes: Factory automation Power utility substations Intelligent transportation systems (ITS) Oil and gas field sites City surveillance programs With improved overall performance, a more comprehensive feature set, and enhanced hardware, 4010 Series switches offer: Superior bandwidth and capacity – 56-Gbps non-blocking switching capacity with 28-Gigabit-Ethernet (GE) ports High-density, industrial Power over Ethernet (PoE) or PoE Plus (PoE+) support for in-line power to up to 24 devices Cisco IOS Software features for smooth IT integration and policy consistency Robust resiliency enabled by a dual-ring design with 4x Gigabit Ethernet uplink ports, Resilient Ethernet Protocol (REP), Parallel Redundancy Protocol (PRP), EtherChannel, and Flex Links support Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card A user-friendly device manager, Cisco Network Assistant, Cisco Prime interface, and third-party management solutions Hardened for vibration, shock, surge, and electrical noise immunity, extended operation temperature range (-40 – 75C) A simple software upgrade path with a universal software image Key Benefits Reduced downtime through high availability technology to facilitate network wide resilience Lower operating costs with inline power for PoE/PoE+ devices, allowing easy installation and updates Improved security with integration of security policy enforcement within the switch Investment protection from software licensing, which offers new improved software features without hardware upgrades Improved efficiency of your internal IT and operations teams using a single, standardized platform Increased speed and flexibility needed to bring products to market and adapt to changing business challenges Specifications at a Glance Port configuration 28 Gigabit Ethernet ports Uplinks 4 Gigabit Ethernet (GE) Small Form Factor Pluggable (SFP)-based ports Downlinks 12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based 24 GE ports 10/100/1000 Mbps PoE and PoE+ RJ-45-based Resiliency Resilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol (REP), and simplified IP address management and deployment Manageability Swappable SD flash card (for configuration storage), mini-USB connector, RJ-45 console port Easy configuration and monitoring through a web browser Industrial Ethernet protocols supported Ethernet/IP, PROFINET v2, IEEE 1588 PTP v2, Utility Power Profile and more Security A range of features that increase secure access to the network and enforce security policies, including flexible authentication with robust identity-based network services with 802.1x Highly secure connectivity and access control, including ACLs, Cisco Identity Services Engine, and IP First Hop Security authentication IE 4010 switches also support Cisco TrustSec and link-layer MACsec encryption to protect data traffic across the network Quality of service (QoS) Ingress policing, rate limit, egress queueing and shaping, AutoQoS, modular QoS command-line interface (MQC)

Increase Industrial Networks Resilience, Scalability and Security

Get a highly secure, flexible, reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. Industrial Ethernet 4010 Series Switches offer 24 Gigabit PoE/PoE+ capable ports, making them an ideal choice for use as access switches in industrial environments to connect high definition IP cameras, Access Points and IP phones. These switches provide high-bandwidth switching (Layer 2) and proven Cisco IOS Software-based routing (Layer 3) capabilities to improve uptime, performance, and safety of industrial systems and equipment.

Features and Capabilities

The 4010 Series switches are built to withstand extreme environments while adhering to overall IT network design, compliance, and performance requirements. They deliver highly secure access and industry-leading convergence using Cisco Resilient Ethernet Protocol (REP), and support industrial protocols. The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes:

  • Factory automation
  • Power utility substations
  • Intelligent transportation systems (ITS)
  • Oil and gas field sites
  • City surveillance programs

With improved overall performance, a more comprehensive feature set, and enhanced hardware, 4010 Series switches offer:

  • Superior bandwidth and capacity – 56-Gbps non-blocking switching capacity with 28-Gigabit-Ethernet (GE) ports
  • High-density, industrial Power over Ethernet (PoE) or PoE Plus (PoE+) support for in-line power to up to 24 devices
  • Cisco IOS Software features for smooth IT integration and policy consistency
  • Robust resiliency enabled by a dual-ring design with 4x Gigabit Ethernet uplink ports, Resilient Ethernet Protocol (REP), Parallel Redundancy Protocol (PRP), EtherChannel, and Flex Links support
  • Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card
  • A user-friendly device manager, Cisco Network Assistant, Cisco Prime interface, and third-party management solutions
  • Hardened for vibration, shock, surge, and electrical noise immunity, extended operation temperature range (-40 – 75C)
  • A simple software upgrade path with a universal software image

Key Benefits

  • Reduced downtime through high availability technology to facilitate network wide resilience
  • Lower operating costs with inline power for PoE/PoE+ devices, allowing easy installation and updates
  • Improved security with integration of security policy enforcement within the switch
  • Investment protection from software licensing, which offers new improved software features without hardware upgrades
  • Improved efficiency of your internal IT and operations teams using a single, standardized platform
  • Increased speed and flexibility needed to bring products to market and adapt to changing business challenges

Specifications at a Glance

Port configuration28 Gigabit Ethernet ports
Uplinks4 Gigabit Ethernet (GE) Small Form Factor Pluggable (SFP)-based ports
Downlinks
  • 12 100/1000 Mbps SFP and 12 10/100/1000 Mbps PoE and PoE+ RJ-45-based
  • 24 GE ports 10/100/1000 Mbps PoE and PoE+ RJ-45-based
ResiliencyResilience and fast network recovery with Flex Links, fast convergence with Cisco Resilient Ethernet Protocol (REP), and simplified IP address management and deployment
ManageabilitySwappable SD flash card (for configuration storage), mini-USB connector, RJ-45 console port
Easy configuration and monitoring through a web browser
Industrial Ethernet protocols supportedEthernet/IP, PROFINET v2, IEEE 1588 PTP v2, Utility Power Profile and more
SecurityA range of features that increase secure access to the network and enforce security policies, including flexible authentication with robust identity-based network services with 802.1x
Highly secure connectivity and access control, including ACLs, Cisco Identity Services Engine, and IP First Hop Security authentication
IE 4010 switches also support Cisco TrustSec and link-layer MACsec encryption to protect data traffic across the network
Quality of service (QoS)Ingress policing, rate limit, egress queueing and shaping, AutoQoS, modular QoS command-line interface (MQC)
Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number 4010 Series
Product Name Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Plastic, Without Accessories - BB-SR30019110-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details