Cisco Industrial Ethernet Switches 3000 Series

Description
Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance Tools for easy deployment, management, and replacement Network security based on open standards Integration of IT and industrial automation networks Power over Ethernet (PoE), which provides power to end devices in industrial environments Industrial PoE Video Learn how Power over Ethernet reduces total cost of ownership. (2:03 min) The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations. Key Benefits Rugged Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance. Easy-to-Use The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant. Highly Secure These switches help to ensure that only authorized users and traffic can access and traverse the network. Standards-Based The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment. PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance. The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.
Description
Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance Tools for easy deployment, management, and replacement Network security based on open standards Integration of IT and industrial automation networks Power over Ethernet (PoE), which provides power to end devices in industrial environments Industrial PoE Video Learn how Power over Ethernet reduces total cost of ownership. (2:03 min) The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations. Key Benefits Rugged Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance. Easy-to-Use The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant. Highly Secure These switches help to ensure that only authorized users and traffic can access and traverse the network. Standards-Based The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment. PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance. The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switches - 3000 Series - Cisco
San Jose, CA, USA
Industrial Ethernet Switches
3000 Series
Industrial Ethernet Switches 3000 Series
Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features: Industrial design and compliance Tools for easy deployment, management, and replacement Network security based on open standards Integration of IT and industrial automation networks Power over Ethernet (PoE), which provides power to end devices in industrial environments Industrial PoE Video Learn how Power over Ethernet reduces total cost of ownership. (2:03 min) The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations. Key Benefits Rugged Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance. Easy-to-Use The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant. Highly Secure These switches help to ensure that only authorized users and traffic can access and traverse the network. Standards-Based The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment. PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance. The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Get a rugged, easy-to-use, highly secure infrastructure for harsh environments. The 3000 Series features:

  • Industrial design and compliance
  • Tools for easy deployment, management, and replacement
  • Network security based on open standards
  • Integration of IT and industrial automation networks
  • Power over Ethernet (PoE), which provides power to end devices in industrial environments

Industrial PoE Video

Learn how Power over Ethernet reduces total cost of ownership. (2:03 min)

The 3000 Series are ideal switches for industrial Ethernet applications, including factory automation, intelligent transportation systems (ITS), and power utility substations.

Key Benefits

Rugged

Our switches are specifically designed for harsh environmental conditions. They exceed the specifications of most commercial switching products, including IEEE 1613 and IEC 61850 compliance.

Easy-to-Use

The switches can be configured and managed at the touch of a button, using either an onboard GUI tool or the PC-based network assistant.

Highly Secure

These switches help to ensure that only authorized users and traffic can access and traverse the network.

Standards-Based

The series helps to ensure that the system will operate with other Ethernet-enabled devices and IP applications. It also facilitates integration between office applications and industrial equipment.

  • PROFINET Certification (PDF -800 KB) The Cisco IE 3000 switches now have PROFINET v2 certification with conformance class B compliance.

The IE3000 series can be easily managed by Cisco Industrial Network Director, a network management system purpose built for industrial applications that uses the complete capabilities of the Cisco Industrial Ethernet product family to make the network easily accessible to non-IT operations personnel.

Supplier's Site
Industrial Security Firewall - 3000 Series - Cisco
San Jose, CA, USA
Industrial Security Firewall
3000 Series
Industrial Security Firewall 3000 Series
Simplify compliance and protect Internet of Things (IoT) Networks from Attacks Industrial networks have advanced threat protection needs, requiring a ruggedized solution that helps to ensure safe, reliable service delivery. Cisco offers a broad portfolio of solutions for industrial control networks. These include the Industrial Security Appliance 3000 and the Cisco ASA 5506H-X with FirePOWER Services for the most demanding Industrial Control System (ICS) environments. Gain the proven security protection of the Cisco ASA FirePOWER services. Our ruggedized 3000 appliance currently provides the industry's widest range of OT specific access control, threat detection, and application visibility for the harshest and most demanding of environments. It offers four high-performance Ethernet data links in a DIN rail or rack-mount form factor. Features and Capabilities The Industrial Security Appliance 3000 extends the network as a sensor and enforcer to IoT environments. Key features include: Visibility and control of protocols including DNP3, CIP, Modbus, IEC 61850 and applications by Omron, Rockwell, GE, Schneider, Siemens The ability to work in harsh environments, with a temperature range of -40° to 60°C Hardening for vibration, shock, surge, and electrical noise immunity Four 1 Gigabit Ethernet uplink ports, which provide multiple resilient design options Compliance with multi-industry specifications for industrial automation, ITS, and electrical substation environments A compact DIN-rail unit design with industrial LED features for easy monitoring

Simplify compliance and protect Internet of Things (IoT) Networks from Attacks

Industrial networks have advanced threat protection needs, requiring a ruggedized solution that helps to ensure safe, reliable service delivery. Cisco offers a broad portfolio of solutions for industrial control networks. These include the Industrial Security Appliance 3000 and the Cisco ASA 5506H-X with FirePOWER Services for the most demanding Industrial Control System (ICS) environments.

Gain the proven security protection of the Cisco ASA FirePOWER services. Our ruggedized 3000 appliance currently provides the industry's widest range of OT specific access control, threat detection, and application visibility for the harshest and most demanding of environments. It offers four high-performance Ethernet data links in a DIN rail or rack-mount form factor.

Features and Capabilities

The Industrial Security Appliance 3000 extends the network as a sensor and enforcer to IoT environments. Key features include:

  • Visibility and control of protocols including DNP3, CIP, Modbus, IEC 61850 and applications by Omron, Rockwell, GE, Schneider, Siemens
  • The ability to work in harsh environments, with a temperature range of -40° to 60°C
  • Hardening for vibration, shock, surge, and electrical noise immunity
  • Four 1 Gigabit Ethernet uplink ports, which provide multiple resilient design options
  • Compliance with multi-industry specifications for industrial automation, ITS, and electrical substation environments
  • A compact DIN-rail unit design with industrial LED features for easy monitoring
Supplier's Site
Multifabric Server Switches - 3000 Series - Cisco
San Jose, CA, USA
Multifabric Server Switches
3000 Series
Multifabric Server Switches 3000 Series
Automate Provisioning for On-Demand Computing The Cisco SFS 3000 Series Multifabric Server Switches combine a high-performance InfiniBand server interconnect with Ethernet and Fibre Channel gateways. This enables an entire fabric of servers to share virtualized pools of I/O and storage resources connected through Cisco Catalyst or MDS switches. The switches can be deployed as standalone elements for small fabrics or used at the edge of a large fabric of Cisco SFS 7000 Series InfiniBand Server Switches. They are designed to reach beyond legacy clustering solutions to transform high-performance server clusters into flexible computing grids. Combined with Cisco VFrame Server Fabric Virtualization Software, the Cisco SFS 3000 Series provides a powerful foundation for automated server provisioning and on-demand computing. Featured Content High-Speed Mobility without Complexity To take full advantage of the performance enhancements and scalability offered by 802.11n, follow these easy suggestions to simplify deployment and maximize network efficiency.

Automate Provisioning for On-Demand Computing

The Cisco SFS 3000 Series Multifabric Server Switches combine a high-performance InfiniBand server interconnect with Ethernet and Fibre Channel gateways. This enables an entire fabric of servers to share virtualized pools of I/O and storage resources connected through Cisco Catalyst or MDS switches.

The switches can be deployed as standalone elements for small fabrics or used at the edge of a large fabric of Cisco SFS 7000 Series InfiniBand Server Switches. They are designed to reach beyond legacy clustering solutions to transform high-performance server clusters into flexible computing grids.

Combined with Cisco VFrame Server Fabric Virtualization Software, the Cisco SFS 3000 Series provides a powerful foundation for automated server provisioning and on-demand computing.

Featured Content

  • High-Speed Mobility without Complexity To take full advantage of the performance enhancements and scalability offered by 802.11n, follow these easy suggestions to simplify deployment and maximize network efficiency.
Supplier's Site

Technical Specifications

  Cisco Cisco Cisco
Product Category Network Equipment Network Equipment Network Equipment
Product Number 3000 Series 3000 Series 3000 Series
Product Name Industrial Ethernet Switches Industrial Security Firewall Multifabric Server Switches
Network Equipment Switch Firewall Switch
Protocol / Network Ethernet Ethernet, Gigabit Ethernet Ethernet, Fibre Channel, Infiniband
Ports / Interfaces RJ-45 RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 1935612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
View Details